EN
  • EN
  • DE

MC15XS3400CPNA

Part No MC15XS3400CPNA
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Quad High Side Switch (Quad 15mΩ) | IC SWITCH HIGH SIDE QUAD 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 6V ~ 20V
Supply Voltage 3V ~ 5.5V
Current - Output (Maximum) 6A
Rds On 15mOhm
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 24-PowerQFN
Supplier Device Package 24-PQFN (12x12)
Family Part Number MC15XS3400
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Win Source Part Number 1218064-MC15XS3400CPNA
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC15XS3400CPNA CAD Model

Description

Introducing the MC15XS3400CPNA from NXP

The MC15XS3400CPNA is a high-performance power system basis chip (SBC) designed by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This advanced component is engineered to meet the rigorous demands of automotive and industrial applications, providing a reliable and efficient power supply solution.

Key Features

  • Quad High-Side Switch: The device integrates four high-side switches, enabling direct control of high-power loads with excellent performance and diagnostics.
  • Current Sense: Each switch features precise current sensing capabilities, which allow for accurate monitoring and control of the load current, enhancing system reliability and safety.
  • Wide Voltage Range: The MC15XS3400CPNA operates over a broad voltage range, accommodating the fluctuations commonly found in automotive power systems.
  • Thermal Protection: With built-in thermal protection, the device safeguards itself and the system against over-temperature conditions, thus ensuring long-term stability and operation.
  • Robust Design: The chip is designed to withstand the harsh conditions of automotive environments, including exposure to extreme temperatures, vibrations, and electrical transients.

Communication and Control

The MC15XS3400CPNA features a Serial Peripheral Interface (SPI) that allows for seamless communication with microcontrollers. This interface facilitates the configuration of the device, as well as the retrieval of diagnostic information, making it an intelligent choice for complex systems requiring robust control and monitoring.

Applications

Suitable for a diverse range of applications, the MC15XS3400CPNA is particularly adept in automotive contexts, such as controlling resistive, inductive, or capacitive loads like bulbs, motors, and valves. Additionally, it is suited for industrial applications that demand high reliability and functionality in power control.

Quality and Reliability

NXP's commitment to quality is evident in the MC15XS3400CPNA, which is manufactured to meet high automotive industry standards. Users can trust in the consistent performance and longevity of this SBC, knowing that it is backed by NXP's reputation for excellence in semiconductor solutions.

Overall, the MC15XS3400CPNA from NXP is a sophisticated and trustworthy choice for designers who require a high-quality, feature-rich power control solution for their automotive or industrial applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess