EN
  • EN
  • DE

BUK204-50Y,118

Part No BUK204-50Y,118
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC TOPFET HIGH SIDE SW D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5 V to 40 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 77 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-426
Win Source Part Number 1025127-BUK204-50Y,118
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Audio, Power Management
Ultra Librarian 3D Model Ultra Librarian BUK204-50Y,118 CAD Model

Description

Product Overview: BUK204-50Y,118 - NXP Semiconductors

The BUK204-50Y,118 is a high-quality PowerMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This particular component is part of the TrenchMOS™ transistor family, which is renowned for its exceptional efficiency, performance, and reliability in power management applications.

Featuring a 50V drain-source voltage (Vds) and a 75A drain current (Id), this N-channel MOSFET is engineered to handle significant power levels while maintaining a low on-state resistance (Rds(on)) of just 8.7 mΩ. Such a low Rds(on) ensures minimal power loss and heat generation, making the BUK204-50Y,118 an excellent choice for energy-sensitive designs.

The device is housed in a compact, surface-mounted D2PAK package, which not only saves valuable board space but also provides robust thermal performance. This packaging, coupled with the transistor's high-speed switching capabilities, makes it ideal for a wide range of applications, including DC-DC converters, motor drives, and power management systems in automotive, industrial, and consumer electronics.

Key Features:

  • Voltage Rating: 50V drain-source voltage (Vds) provides a good balance between performance and robustness.
  • Current Capacity: Capable of handling a continuous drain current (Id) of 75A, suitable for high-power applications.
  • Low On-Resistance: Features a low on-state resistance (Rds(on)) of 8.7 mΩ, minimizing power losses and improving efficiency.
  • High-Speed Switching: Designed for applications requiring fast switching performance.
  • Thermal Management: The D2PAK package enhances thermal performance, ensuring reliability under varying operating conditions.
  • Application Versatility: Suitable for a variety of applications, including automotive, industrial, and consumer electronics.

The BUK204-50Y,118 is not only a testament to NXP's commitment to delivering high-performance semiconductor products but also stands as a versatile component that can elevate the performance of power management systems across various industries. With its combination of power-handling capability, efficiency, and compact form factor, the BUK204-50Y,118 is a compelling choice for designers and engineers looking to optimize their power applications.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 666 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess