EN
  • EN
  • DE

BUK118-50DL

Part No BUK118-50DL
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Logic level TOPFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155979-BUK118-50DL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK118-50DL CAD Model

Description

BUK118-50DL - High-Efficiency Power MOSFET by NXP Semiconductors

The BUK118-50DL is a robust and high-performance Power MOSFET designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This device is tailored for efficient power management and conversion in a wide array of applications, ranging from automotive systems to industrial power equipment.

Key Features:

  • Low On-State Resistance: The BUK118-50DL features an exceptionally low on-state resistance (RDS(on)), which enhances its overall efficiency by minimizing conduction losses.
  • High Current Capability: Engineered to handle high currents, this MOSFET can efficiently manage power in applications requiring significant load currents without compromising performance or reliability.
  • High-Speed Switching: With its fast switching characteristics, the BUK118-50DL is suitable for high-frequency applications, ensuring minimal switching losses and better performance in power conversion systems.
  • Logic Level Compatible: Its logic level gate drive makes it compatible with low-voltage control circuits, enabling direct interfacing with microcontrollers and other logic devices without the need for additional driver circuits.
  • Thermal Management: The device is encapsulated in a TO-220 package, known for its excellent thermal properties, ensuring the MOSFET operates within safe temperature ranges even under high power conditions.

Applications:

The BUK118-50DL is versatile and can be used in various applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Automotive electronics
  • Switching regulators
  • LED lighting systems

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The BUK118-50DL is built with stringent quality control processes, ensuring reliability and performance consistency. This MOSFET is a testament to NXP's dedication to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry.

Whether you are developing energy-efficient power supplies or robust automotive electronics, the BUK118-50DL from NXP Semiconductors offers a reliable and efficient solution for your power switching needs.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess