EN
  • EN
  • DE

BUK114-50L,118

Part No BUK114-50L,118
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TOPFET LOGIC LVL 50V D2PAK / Trans MOSFET N-CH 50V 15A Automotive 5-Pin(4+Tab) D2PAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series TOPFET
Packaging Reel package
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 50V (Maximum)
Supply Voltage 5V
Current - Output (Maximum) 15A
Rds On (Typ) 75 mOhm
Features Status Flag
Fault Protection Over Temperature, Over Voltage
Operating Temperature Range 150°C (TJ)
Package TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Manufacturer Package SOT-426
Win Source Part Number 770639-BUK114-50L,118
Popularity Medium
Supply and Demand Status Balance
Introduction Date September 01, 1996
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK114-50L,118 CAD Model

Description

The BUK114-50L,118 is a high-performance PowerMOS transistor manufactured by NXP Semiconductors, a renowned leader in the electronics industry. This component is designed to cater to a wide range of applications that require efficient power management and switching capabilities. The BUK114-50L,118 is well-suited for high-speed switching and is commonly used in automotive, industrial, and power regulation systems.

Key Features

  • Low On-State Resistance: The transistor boasts an exceptionally low on-state resistance (RDS(on)), which enhances its efficiency by minimizing power loss during operation.
  • High-Speed Switching: With its ability to switch on and off rapidly, the BUK114-50L,118 ensures quick response times in circuits, making it ideal for high-frequency applications.
  • High Current Capability: This device is capable of handling significant current levels, making it suitable for heavy-duty operations.
  • Robust Thermal Performance: The product is designed with thermal management in mind, ensuring that it can maintain performance even under high temperature conditions.

Applications

The versatility of the BUK114-50L,118 allows it to be employed in various applications such as:

  • Automotive engine control systems
  • DC/DC converters and power supplies
  • Motor drives and controllers
  • Switching regulators
  • Protection and load switching

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 50 V
Continuous Drain Current (ID) 34 A
Power Dissipation (PD) 75 W
Operating Temperature Range -55°C to +175°C

Quality and Reliability

The BUK114-50L,118 is built to meet the rigorous standards of quality and reliability that NXP Semiconductors is known for. It is compliant with industry standards and is subjected to thorough testing to ensure its performance in even the most demanding conditions.

Ordering Information

For purchasing and further information on the BUK114-50L,118, customers can refer to NXP's official distributors or visit the NXP Semiconductors website. The product is packaged in a TO-220AB configuration and is available in bulk quantities.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0000 $54.0000
7+ $14.7693 $103.3851
11+ $14.3077 $157.3847
15+ $13.8462 $207.6930
19+ $13.3847 $254.3093
25+ $12.0000 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 708 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess