EN
  • EN
  • DE

BUK102-50GS

Part No BUK102-50GS
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description PowerMOS transistor TOPFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155971-BUK102-50GS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK102-50GS CAD Model

Description

The BUK102-50GS is a cutting-edge PowerMOS transistor developed by NXP Semiconductors, renowned for its high efficiency and reliability in power management applications. This device is specifically designed to cater to the demanding requirements of modern electronic circuits, providing a perfect solution for switching and amplification purposes.

Key Features:

  • Low On-State Resistance: The BUK102-50GS boasts an exceptionally low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in your applications.
  • High-Speed Switching: With its capability for high-speed switching, this transistor is ideal for high-frequency applications, ensuring minimal switching losses and better performance in power converters and inverters.
  • High Current Handling: This device is capable of handling high currents, making it suitable for heavy-duty operations in power supply and motor control circuits.
  • Improved Thermal Performance: The BUK102-50GS is designed with an advanced package that provides excellent thermal conduction, allowing for better heat dissipation and enhanced reliability under high-temperature conditions.
  • Gate Charge Minimization: The transistor is engineered to minimize gate charge, which further contributes to its high-speed switching capabilities and reduces power dissipation during the switching cycle.

Applications:

The versatility of the BUK102-50GS makes it suitable for a wide range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Automotive applications
  • Switched Mode Power Supplies (SMPS)

Product Specifications:

Parameter Value
Drain-source Voltage (VDS) 50V
Continuous Drain Current (ID) 34A
Power Dissipation (PD) 125W
Operating Temperature Range -55°C to +175°C

With its robust design and superior performance, the BUK102-50GS from NXP is an excellent choice for designers seeking a reliable and efficient power transistor for their next project.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess