EN
  • EN
  • DE
  • IT

SBZBZX84C33LT1

Part No SBZBZX84C33LT1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 314335-SBZBZX84C33LT1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBZBZX84C33LT1 CAD Model

Description

The SBZBZX84C33LT1 from ON Semiconductor is a surface-mount Zener diode that offers excellent stability and reliability in voltage regulation applications. This Zener diode is designed to provide a precise voltage reference of 3.3 volts, making it an ideal choice for a wide range of electronic circuits where voltage regulation is critical.

With its compact SOT-23 package, the SBZBZX84C33LT1 ensures a minimal footprint on printed circuit boards (PCBs), thus providing designers with more space to optimize their circuit layouts. This small form factor combined with its low thermal resistance makes it suitable for high-density circuit designs where space is at a premium.

The device features a nominal Zener voltage of 3.3V with a tight tolerance, ensuring accurate voltage regulation. It has a power dissipation of 300mW, which allows it to handle moderate power levels in a small package. The Zener diode operates efficiently over a wide temperature range, making it suitable for various industrial and consumer applications.

ON Semiconductor's SBZBZX84C33LT1 is designed for applications that require a stable and reliable reference voltage, such as power management circuits, voltage monitoring, and protection circuits. It can also be used in conjunction with other semiconductor devices to create more complex voltage regulation solutions.

Key features of the SBZBZX84C33LT1 include:

  • Zener Voltage (Vz): 3.3V
  • Maximum Power Dissipation (Pd): 300mW
  • Package: SOT-23
  • Operating Temperature Range: -55°C to +150°C
  • High stability and reliability

ON Semiconductor is known for its commitment to quality and environmental management, and the SBZBZX84C33LT1 is no exception. It is RoHS compliant, ensuring that it meets the latest environmental standards and is free from hazardous substances.

Whether you are designing power supplies, consumer electronics, or industrial control systems, the SBZBZX84C33LT1 Zener diode from ON Semiconductor provides a dependable solution for your voltage regulation needs.

You May Also Be Interested in

NXP / Nexperia
Single-chip 8-bit microcontroller
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Vishay
Lowest to $0.1695
NXP / Nexperia
MCU 8-bit 80C51 CISC 2KB EPROM 5V 24-Pin PDIP / 80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Toko America Inc.
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3050 $65.7450
22+ $5.9932 $131.8504
34+ $5.8070 $197.4380
47+ $5.6194 $264.1118
60+ $5.4318 $325.9080
80+ $4.8704 $389.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess