The NXP BU2506DX is a robust high-voltage NPN bipolar power transistor designed to deliver high performance in power switching applications. It is a versatile component that can be used in various electronic circuits, including horizontal deflection stages in televisions and monitors, as well as in switching power supplies and converters. The BU2506DX is well-suited for applications requiring high-speed switching and high voltage operation.
Key Features:
- Voltage Capabilities: This transistor can handle high voltages, with a VCEO rating of 800V, making it suitable for applications with high operational voltages.
- Current Handling: The BU2506DX is capable of handling continuous collector currents up to 12A, allowing it to manage significant power levels.
- High-Speed Switching: With a transition frequency (fT) of 3MHz, it provides high-speed switching, which is crucial for efficiency in power applications.
- Low Saturation Voltage: The low collector-emitter saturation voltage ensures high efficiency by minimizing power loss during the switching process.
- Silicon Diffused Type: Its construction utilizes a silicon diffused process for reliability and performance.
- Integrated Damper Diode: The inclusion of a built-in damper diode enhances performance during switching and helps protect against voltage spikes.
Applications:
- Horizontal deflection in CRT displays
- Switching power supplies
- DC-DC converters
- Power regulators
- Motor control circuits
The NXP BU2506DX is enclosed in an isolated SOT-199 plastic package, ensuring ease of mounting and safe handling. Its isolation capability simplifies the design of heat sinks and provides additional protection to the circuitry. The combination of high voltage and current handling, fast switching speeds, and integrated protection features make the BU2506DX a reliable choice for designers looking to optimize their high-power electronic systems.