EN
  • EN
  • DE

BU2506DF

Part No BU2506DF
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Silicon Diffused Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1155696-BU2506DF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU2506DF CAD Model

Description

The NXP BU2506DF is a cutting-edge, high-voltage power diode designed to meet the demanding requirements of modern electronic applications. This robust component is a perfect choice for designers looking for a reliable and efficient solution for their power management and conversion needs.

Key Features:

  • Voltage Rating: The BU2506DF boasts a high repetitive peak reverse voltage (VRRM) of 600V, making it suitable for circuits that require a high blocking voltage capability.
  • Current Capacity: With an average forward current (IF(AV)) of 25A, this diode can handle significant power levels, ideal for high-current applications.
  • Surge Current: It can withstand a non-repetitive peak forward surge current (IFSM) of 250A, ensuring reliability during transient conditions.
  • Fast Switching Speed: The BU2506DF offers fast switching speeds, which are essential for efficient operation in rectifiers, freewheeling diodes, and other power-switching applications.
  • High Thermal Performance: Encapsulated in an isolated TO-220F package, the diode ensures excellent thermal conductivity and heat dissipation, contributing to its overall reliability and longevity.

Applications:

The NXP BU2506DF is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power inverters
  • Motor controllers
  • Snubber circuits
  • Energy management systems

Quality and Reliability:

As with all NXP products, the BU2506DF is manufactured to the highest quality standards, ensuring that it meets the stringent requirements of industrial and commercial applications. Its robust design is geared towards providing a long operational life, even in harsh environments.

Conclusion:

The NXP BU2506DF is an exceptional choice for engineers and designers who require a high-voltage, high-current diode that does not compromise on speed or thermal performance. Its ability to handle significant power levels while maintaining fast switching speeds and thermal efficiency makes it a valuable component in any power management system.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess