EN
  • EN
  • DE

BTA316X-600C

Part No BTA316X-600C
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 16 A Three-quadrant triacs high commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155365-BTA316X-600C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA316X-600C CAD Model

Description

Product Overview

The BTA316X-600C is a high-quality triac component manufactured by NXP Semiconductors, known for its exceptional performance in AC power control applications. This state-of-the-art triac is designed to handle high current loads with a maximum off-state voltage of 600V, making it suitable for a wide range of industrial, commercial, and domestic uses.

Key Features

  • High Voltage Capability: The BTA316X-600C is capable of supporting up to 600 volts, ensuring stability and reliability in applications that require high voltage operations.
  • Current Handling: This triac can manage significant current loads, providing robust performance for heavy-duty operations.
  • Temperature Resilience: With an extended operating temperature range, the BTA316X-600C maintains consistent performance even under varying environmental conditions.
  • Isolation: The device comes with an isolated mounting tab, offering increased safety and ease of installation.
  • Gate Triggering: It features sensitive gate triggering, which ensures that the triac can be activated with minimal control current, enhancing its efficiency in electronic circuits.

Applications

The versatility of the BTA316X-600C allows it to be used in a variety of applications, including:

  • Motor control circuits
  • Lighting dimmer systems
  • Heating regulation modules
  • AC phase control
  • Industrial power tools

Product Advantages

With its robust design and superior electrical characteristics, the BTA316X-600C from NXP stands out in its class. Its high voltage and current handling capabilities make it an ideal choice for applications requiring precise control of AC power. The inclusion of an isolated mounting tab not only simplifies installation but also enhances safety by reducing the risk of electrical shock during handling.

Furthermore, the sensitive gate triggering of the BTA316X-600C allows for efficient operation, making it a cost-effective solution for power control systems. Whether it's for industrial motor drives or residential dimming applications, this triac ensures a reliable and high-performing solution for managing alternating currents.

Overall, the BTA316X-600C represents NXP's commitment to delivering high-quality semiconductor products that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0591 $58.2505
135+ $0.8697 $117.4095
210+ $0.8420 $176.8200
285+ $0.8154 $232.3890
370+ $0.7877 $291.4490
495+ $0.7069 $349.9155
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess