EN
  • EN
  • DE

BTA316-600ET

Part No BTA316-600ET
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 16 A three-quadrant high commutation triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155360-BTA316-600ET
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA316-600ET CAD Model

Description

The BTA316-600ET is a high-performance triac manufactured by NXP Semiconductors, designed to manage AC loads in a variety of applications. This robust triac is part of NXP's WeEn Semiconductors portfolio, offering exceptional performance for power switching in AC systems.

Key Features

  • High Blocking Voltage: With a maximum blocking voltage of 600V, the BTA316-600ET is suitable for use in circuits with high peak line voltages, providing reliable performance in a range of conditions.
  • High Current Capability: This triac can handle currents up to 16A, making it ideal for controlling high-power devices such as motors, heaters, and lighting systems.
  • Enhanced Robustness: The BTA316-600ET is designed with robustness in mind, ensuring a long operational life even in demanding applications.
  • Gate Trigger Current: A sensitive gate trigger current allows for direct interfacing with microcontrollers and other logic-level devices, simplifying the control circuitry.
  • Three Quadrant Operation: It operates in three quadrants, which makes it suitable for applications where high noise immunity is required.

Applications

The BTA316-600ET is versatile and can be used in a multitude of applications. Here are some of the common use cases:

  • Motor Control Circuits
  • Domestic and Industrial Lighting Dimmers
  • Heating Systems
  • AC Solid State Relays
  • Power Tools
  • Home Appliances

Reliability and Quality

NXP's commitment to quality ensures that the BTA316-600ET triac is made with the highest standards, providing reliable and consistent performance. It is designed to withstand the rigors of industrial environments and can be counted on for long-term operation. The triac's package is designed to optimize heat dissipation, further enhancing its reliability.

Environmental Compliance

The BTA316-600ET is compliant with environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental stewardship makes the BTA316-600ET an eco-friendly choice for power control applications.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7475 $60.7275
21+ $5.5371 $116.2791
33+ $5.3638 $177.0054
45+ $5.1906 $233.5770
58+ $5.0173 $291.0034
78+ $4.4987 $350.8986
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess