Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer NXP
Win Source Part Number 237536-BTA212-600C
Popularity Medium
Supply and Demand Status Limited
Family Name BTA212-600C
Introduction Date September 01, 1997
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BTA212-600C CAD Model

Description

Introducing the BTA212-600C Triac from NXP Semiconductors

The BTA212-600C is a high-performance, three-quadrant Triac produced by NXP Semiconductors, designed to manage AC loads in a variety of applications. This robust semiconductor device is capable of switching high power and is suitable for operations that require high thermal cycling performance. Its exceptional design and manufacturing quality make it an ideal choice for designers looking for reliable, efficient, and cost-effective solutions for controlling electrical power.

Key Features

  • High Blocking Voltage: With a maximum blocking voltage of 600V, the BTA212-600C ensures safe operation under high surge conditions, making it suitable for a wide range of AC power applications.
  • High Current Rating: This Triac can handle currents up to 12A, making it robust enough for demanding applications that require high current handling capabilities.
  • Three-Quadrant Operation: It is designed to operate in three quadrants, which makes it more immune to false triggering and enhances its performance in phase control applications.
  • High Commutation Capability: The BTA212-600C is designed to withstand high commutation performance, which is critical for applications that involve frequent switching.
  • Sensitive Gate: It features a sensitive gate that allows for direct interfacing with microcontrollers and other low-power gate trigger circuits.

Applications

The BTA212-600C is a versatile component that can be used in a variety of applications, including:

  • Motor control circuits
  • Lighting dimmer switches
  • Heating regulation systems
  • AC power control for household and industrial appliances

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BTA212-600C is no exception. It is built to meet stringent industry standards, ensuring a long operational life and stable performance in the most challenging conditions. With its high surge capability and robust design, this Triac is an excellent choice for designers seeking to create durable and efficient AC power control systems.

Whether you're developing a new project or upgrading an existing system, the BTA212-600C from NXP Semiconductors offers the performance, reliability, and quality that engineers and technicians trust.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 700V 6A TO220AB / TRIAC Logic - Sensitive Gate 700 V 6 A Through Hole TO-220
Lowest to $1.7115
ECAD model for ACST6-7ST
Littelfuse Inc.
TRIAC SENS GATE 600V 4A TO252
Lowest to $0.9735
ECAD model for L6004D8RP
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for BTA201-800ER,126
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 80mA TO-3P-3
Lowest to $1.4976
ECAD model for BTA41-800B
STMicroelectronics
IC TRIAC 25A 800V INSUL RD91
Lowest to $9.4648
ECAD model for BTA25-800B
Renesas Electronics America
TRIAC 700V 8A
Need more? Email Us
ECAD model for BCR8AS-14LJ#B01
Renesas Electronics America
TRIAC 600V 30A TO3P
Need more? Email Us
ECAD model for BCR30AM-12LB#B00
STMicroelectronics
TRIAC SENS GATE 700V 6A I2PAK
Need more? Email Us
ECAD model for ACST6-7SR
ON Semiconductor
THYRISTOR TRIAC 12A 600V TO220AB / TRIAC Standard 600 V 12 A Through Hole TO-220
Lowest to $8.0689
ECAD model for MAC12M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention