EN
  • EN
  • DE

BTA208S-800F,118

Part No BTA208S-800F,118
Manufacturer NXP / Nexperia
Catalog Triacs
Description NOW WEEN - BTA208S-800F - 3 QUAD / TRIAC Standard 800 V 8 A Surface Mount DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr NXP USA Inc.
Package Bulk
Triac Type Standard
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 8 A
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 65A, 71A
Current - Gate Trigger (Igt) (Max) 25 mA
Current - Hold (Ih) (Max) 30 mA
Configuration Single
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
ECCN EAR99
HTSUS 8541.30.0080
Other Names WENNXPBTA208S-800F,118,2156-BTA208S-800F,118
Standard Package 1
Win Source Part Number 1049879-BTA208S-800F,118
Ultra Librarian 3D Model Ultra Librarian BTA208S-800F,118 CAD Model

Description

The BTA208S-800F,118 is a high-performance triac from NXP Semiconductors designed to handle robust applications requiring precise control of AC power. This semiconductor device is well-suited for a multitude of uses, ranging from motor control to lighting systems and beyond, offering designers a reliable and efficient solution for AC power switching.

Key Features

  • High Blocking Voltage: The device can withstand voltages up to 800V, making it suitable for a wide range of AC line voltage applications.
  • Current Handling: With an RMS on-state current of 8A, the BTA208S-800F,118 can control moderate to high-power loads with ease.
  • Sensitive Gate: The triac features a sensitive gate that ensures the device can be triggered with low gate currents, making it compatible with microcontroller outputs and other logic-level devices.
  • Planar Passivated: The planar passivated chip technology offers improved reliability and robust performance against electrical overstress.
  • Surface-Mount Package: The device comes in a D2PAK (TO-263) surface-mount package, which is suitable for compact PCB layouts and automated assembly processes.

Applications

The versatility of the BTA208S-800F,118 makes it an ideal choice for a variety of applications that require efficient and reliable AC power control, including:

  • Home appliances (e.g., washing machines, ovens, air conditioners)
  • Lighting dimmers and control circuits
  • Motor control systems
  • Heating systems
  • Industrial automation

Quality and Reliability

NXP Semiconductors is renowned for their commitment to quality and the BTA208S-800F,118 is no exception. Each device is manufactured with stringent quality control processes, ensuring high reliability and performance for critical applications. The triac's robust design also provides enhanced immunity to surges and transients, ensuring a long operational life and consistent performance.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess