EN
  • EN
  • DE

BTA204W-600E

Part No BTA204W-600E
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description BTA204W series D, E and F Three quadrant triacs guaranteed commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155272-BTA204W-600E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA204W-600E CAD Model

Description

The BTA204W-600E is a high-performance triac manufactured by NXP Semiconductors, designed to cater to a wide range of applications requiring controlled AC power. This triac is part of NXP's extensive line of semiconductor products known for their quality, reliability, and innovation.

Key Features

  • Current Rating: The BTA204W-600E boasts a robust on-state RMS current of 4A, making it suitable for handling moderate power loads efficiently.
  • Repetitive Peak Off-state Voltage: With a repetitive peak off-state voltage of 600V, this triac is capable of accommodating the voltage requirements of many AC circuits without the risk of breakdown.
  • Gate Trigger Voltage: The gate trigger voltage (Vgt) is specified at a maximum of 1.5V, ensuring low power consumption for the triggering mechanism.
  • Gate Trigger Current: A maximum gate trigger current (Igt) of 25mA means that the device can be easily triggered with a minimal control current.
  • Package: The BTA204W-600E comes in a SOT223 package, known for its compact footprint and suitability for surface-mount technology (SMT), making it an excellent choice for space-constrained applications.

Applications

The versatility of the BTA204W-600E makes it an ideal component for a variety of applications such as:

  • Motor control circuits
  • Lighting dimmer switches
  • Heating regulation systems
  • AC phase control applications
  • Home appliances
  • Power tools

Quality and Reliability

NXP's commitment to quality ensures that the BTA204W-600E triac meets the highest standards of performance and reliability. The device is engineered to provide a long operational life and consistent performance, even in demanding conditions.

Environmental Compliance

Adhering to environmental regulations, the BTA204W-600E is RoHS compliant, meaning it is free from hazardous substances such as lead, making it a safer choice for both consumers and the environment.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8505 $59.8605
50+ $2.3389 $116.9450
77+ $2.2661 $174.4897
106+ $2.1933 $232.4898
137+ $2.1206 $290.5222
183+ $1.9011 $347.9013
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess