EN
  • EN
  • DE

BTA204-600F

Part No BTA204-600F
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Three quadrant triacs guaranteed commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155262-BTA204-600F
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA204-600F CAD Model

Description

Product Overview: BTA204-600F Thyristor from NXP

The BTA204-600F is a high-quality thyristor manufactured by NXP Semiconductors, a leader in the industry known for its reliable and innovative components. This particular device is part of NXP's extensive range of silicon-controlled rectifiers (SCRs) designed to cater to a wide array of power control and switching applications.

Key Features

  • Voltage Capacity: The BTA204-600F is capable of withstanding voltages up to 600V, making it suitable for medium voltage applications that require precise control over AC power.
  • Current Rating: With an on-state RMS current rating of 4A, this thyristor can handle significant power levels, ideal for various electrical circuits.
  • Sensitive Gate: This device features a sensitive gate that ensures the thyristor can be triggered with low gate currents, offering a high degree of control and efficiency in triggering operations.
  • High Surge Capability: It boasts a high surge current capability, ensuring durability and reliability in applications that may experience current spikes or surges.
  • Package: The BTA204-600F is available in a TO-220AB package, which is widely used and recognized for its thermal and mechanical robustness.

Applications

The BTA204-600F is versatile and can be used in a variety of applications, including but not limited to:

  • Motor control circuits
  • Lighting dimmers
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Power tools

Quality and Reliability

NXP Semiconductors ensures that each BTA204-600F thyristor meets the highest standards of quality and reliability. The device is subjected to rigorous testing procedures to guarantee performance even under harsh conditions. Customers can trust the BTA204-600F for consistent operation and longevity in their electronic designs.

Environmental Compliance

Committed to environmental sustainability, NXP designs the BTA204-600F to comply with current RoHS directives, ensuring the use of materials that are safe for both consumers and the environment.

Whether you're designing a new power control system or upgrading an existing one, the BTA204-600F from NXP Semiconductors is an excellent choice for a reliable and efficient thyristor solution.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess