EN
  • EN
  • DE

BT152X-400R

Part No BT152X-400R
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 091686-BT152X-400R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT152X-400R CAD Model

Description

NXP BT152X-400R Thyristor

The NXP BT152X-400R represents a robust series of silicon controlled rectifiers (SCRs) designed to handle high power and current control applications with ease. Engineered to deliver exceptional performance, this thyristor is a perfect fit for a broad range of industrial uses, including motor control, heating, and phase control operations.

The BT152X-400R is characterized by its high blocking voltage of 400V, which allows it to efficiently manage voltage surges and fluctuations, ensuring a stable and reliable operation even under stressful electrical conditions. Its on-state current rating of up to 20A makes it suitable for handling significant power loads, providing a versatile solution for various high-power applications.

Key Features:

  • High Blocking Voltage: With a maximum repetitive peak reverse voltage (VRRM) of 400V, the BT152X-400R can withstand high voltage without performance degradation.
  • High Surge Current Capability: This device can handle surge currents, making it ideal for applications that may experience short bursts of high power demand.
  • Gate Trigger Current (Igt): A low gate trigger current allows for easy control of the thyristor using minimal power, enhancing its efficiency in circuit integration.
  • Thermal Resistance: The BT152X-400R features a low thermal resistance, which contributes to its ability to operate at lower temperatures and improve longevity.

Applications:

The NXP BT152X-400R is suitable for a wide range of applications, including:

  • Motor control circuits
  • Industrial heating systems
  • Lighting dimmer switches
  • Phase control in power converters
  • Capacitive discharge ignition systems

With its compact design, the BT152X-400R is housed in a SOT78 (TO220AB) plastic package, ensuring not only ease of mounting on a heatsink but also providing robust mechanical protection. Its standardized package allows for straightforward integration into existing designs, reducing development time and simplifying assembly processes.

Overall, the NXP BT152X-400R thyristor is a reliable and efficient choice for designers and engineers looking to incorporate a high-performance SCR into their power control systems.

You May Also Be Interested in

NEC
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0256 $61.5360
140+ $0.8420 $117.8800
215+ $0.8154 $175.3110
295+ $0.7889 $232.7255
380+ $0.7635 $290.1300
510+ $0.6838 $348.7380
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,990 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess