EN
  • EN
  • DE

BT152S600R

Part No BT152S600R
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049789-BT152S600R
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BT152S600R CAD Model

Description

Overview of NXP BT152S600R Thyristor

The NXP BT152S600R is a robust silicon-controlled rectifier (SCR) designed for high-performance applications that require efficient and reliable control of AC power. This thyristor is characterized by its high blocking voltage and surge current capabilities, making it an ideal choice for industrial power control, motor drives, and lighting dimmer systems.

Key Features

  • Blocking Voltage: The BT152S600R offers a high repetitive peak off-state voltage (Vdrm) of 600V, which ensures that it can handle significant voltage without entering into conduction when it is in the off-state.
  • On-State Current: It boasts an average on-state current (IT(AV)) of 7.5A, making it suitable for handling moderate power levels in various applications.
  • Surge Current: With a non-repetitive peak on-state current (ITSM) of 120A for a 50Hz supply and 125A for a 60Hz supply, the device can withstand high surge currents, ensuring robust performance during transient conditions.
  • Gate Trigger Current: A low gate trigger current (IGT) of 15mA makes the device easy to trigger into conduction, allowing for efficient interfacing with control circuitry.
  • Operating Temperature Range: The BT152S600R is designed to operate over a wide temperature range from -40°C to +125°C, providing reliable performance even under extreme conditions.

Applications

The NXP BT152S600R is versatile and can be used in a variety of applications, some of which include:

  • Phase control operations in converters
  • AC voltage regulation systems
  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Lighting dimmers

Package and Mounting

Encapsulated in an SOT78 (TO220AB) plastic package, the BT152S600R is designed for through-hole mounting, providing ease of integration into a wide range of electronic assemblies. The package is optimized for efficient heat dissipation, which is critical for maintaining thermal stability during operation.

Overall, the NXP BT152S600R is a reliable and efficient solution for designers seeking a high-voltage SCR with stable performance across a range of demanding applications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess