EN
  • EN
  • DE

BT149D

Part No BT149D
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Thyristors logic level
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155112-BT149D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BT149D CAD Model

Description

NXP BT149D Thyristor

The NXP BT149D is a sensitive gate thyristor designed for use in a wide range of electronic applications. This semiconductor device is well-suited for phase control operations in light dimmers, motor control circuits, and overvoltage crowbar protection in power supplies. The BT149D is a robust component that provides reliable performance in a compact, through-hole package.

Key Features

  • Voltage Capability: The BT149D has a repetitive peak off-state voltage (VDRM) of 400V, making it suitable for applications with moderate voltage requirements.
  • Current Rating: It can handle a continuous on-state current (IT(RMS)) of up to 0.8A, which is adequate for controlling small to medium power loads.
  • Sensitivity: The device features a highly sensitive gate that can be triggered with low currents, ensuring that it can be driven by low-power control circuits or microcontrollers.
  • Switching Speed: With a fast switching action, the BT149D is capable of operating in circuits that require quick response times.
  • Package: Enclosed in a TO-92 package, it is designed for through-hole mounting, which simplifies the assembly process and is ideal for prototyping and small-scale production.

Applications

The versatility of the NXP BT149D thyristor makes it an excellent choice for a variety of applications, including:

  • Light dimmers and lighting control circuits
  • Motor speed controllers
  • Overvoltage protection circuits
  • Small power converters
  • Domestic and industrial automation systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BT149D thyristor is no exception. It is manufactured to stringent standards, ensuring consistent performance and durability for professional and hobbyist applications alike. When selecting the BT149D, you can be confident that you are choosing a product from a leading semiconductor manufacturer with a reputation for excellence.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3444 $60.4980
105+ $1.1030 $115.8150
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8963 $349.5570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess