Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Voltage - Off State 200V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.7V
Current - On State (It (AV)) (Max) 500mA
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 100μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 9A
SCR Type Sensitive Gate
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1024630-BT149B,126
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT149B,126 CAD Model

Description

The BT149B,126 is a robust and versatile thyristor manufactured by NXP Semiconductors, a leader in providing high-performance semiconductor solutions. Designed with precision and reliability in mind, this silicon-controlled rectifier (SCR) is an essential component for a wide range of electronic applications.

Key Features

  • High Surge Capability: This thyristor is designed to handle high surge currents, making it ideal for applications where transient conditions are common.
  • Gate Trigger Current: It features a sensitive gate that requires a low trigger current, offering precise control over the switching actions within the circuit.
  • Voltage Rating: The BT149B,126 can withstand repetitive peak off-state voltages (VDRM), ensuring stable performance under varying electrical conditions.
  • Thermal Performance: With its superior thermal properties, this device can operate efficiently across a wide temperature range without compromising on performance.

Applications

The versatility of the BT149B,126 thyristor makes it suitable for a variety of applications, such as:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Lighting dimmer circuits
  • Power supply circuits and voltage regulation

Product Specifications

Parameter Value Repetitive Peak Off-State Voltage (VDRM) 600 V Gate Trigger Current (IGT) 200 µA Maximum On-State Current (IT(AV)) 0.8 A Operating Junction Temperature Range (Tj) -40°C to +125°C Package SOT-54

With its strong feature set and NXP's reputation for quality, the BT149B,126 thyristor is an excellent choice for designers looking to incorporate a reliable switching solution into their electronic products.

You May Also Be Interested in

ON Semiconductor
Silicon Controlled Rectifiers
Need more? Email Us
ECAD model for 2N6504
Taifatech
TO-220F 5A Thyristor
Lowest to $0.9191
ECAD model for TF541S
Littelfuse Inc.
SxX8xSx EV Series 0.8A Sensitive SCR
Lowest to $0.0802
ECAD model for S6X8TS2RP
Vishay
Phase Control SCR, 10 A
Lowest to $5.6924
ECAD model for 16TTS12PBF
STMicroelectronics
1.25A SCRs
Need more? Email Us
ECAD model for X0205NA
Teccor Electronics
SCRs
Need more? Email Us
ECAD model for S6035K
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors
Need more? Email Us
ECAD model for MCR8DSNT4
STMicroelectronics
16A SCRs
Need more? Email Us
ECAD model for TYN416
Vishay
Thyristor High Voltage, Phase Control SCR, 40 A
Need more? Email Us
ECAD model for 40TPS08APBF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention