The BT138X-600G is a high-performance Triac manufactured by NXP Semiconductors, designed to manage moderate to high power AC loads in a variety of applications. It offers a robust solution for AC switching and phase control operations in domestic and industrial environments.
Key Features
- Voltage Capability: The device can handle voltages up to 600V, making it suitable for mains voltage operations and providing ample margin for voltage spikes and surges.
- Current Rating: With a current rating of 25A, the BT138X-600G can control a wide range of electrical loads, from lighting circuits to motor controls.
- High Commutation Performance: This Triac is capable of high commutation speeds, which is essential for applications that require rapid switching.
- Gate Trigger Current: The gate trigger current of the BT138X-600G is low, allowing for direct interfacing with microcontroller outputs and other logic-level devices.
- Package: It comes in a SOT186A package, which is designed for optimal heat dissipation and space-saving on PCBs.
- Isolation: The device features a sensitive gate in a plastic envelope, which is intended for use in general purpose bidirectional switching and phase control applications, where high sensitivity is required.
Applications
The BT138X-600G is versatile and can be used in a variety of applications such as:
- Motor control circuits
- Domestic lighting and dimmer switches
- Heating systems
- AC power tools
- Industrial process control systems
Quality and Reliability
NXP Semiconductors ensures that the BT138X-600G meets stringent quality standards, providing reliable and consistent performance. The device's robust design is aimed at providing a long operational life, even in demanding conditions.
Environmental Compliance
The BT138X-600G is compliant with various environmental regulations, ensuring that it is suitable for use in a wide range of markets and applications while meeting current environmental standards.