The UF3205L is an N-channel enhancement mode power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Unisonic Technologies Co., Ltd (UTC). This MOSFET is designed for high-efficiency switching applications and features low on-resistance, making it suitable for power management circuits, DC-DC converters, and motor control applications. It comes in a TO-220 package, enabling efficient heat dissipation.
Applications:
- Switching Regulators
- DC-DC Converters
- Motor Control
- Power Management Circuits
Features:
- Low On-Resistance: Reduces conduction losses for improved efficiency.
- Fast Switching Speed: Enables high-frequency operation.
- Avalanche Energy Rated: Provides robustness against transient voltage spikes.
- High Drain Current Capability: Supports high-power applications.
- TO-220 Package: Facilitates efficient heat dissipation.
Benefits:
- Increased Efficiency: Low on-resistance minimizes power dissipation, resulting in higher efficiency.
- Improved Thermal Performance: TO-220 package enables effective heat removal.
- Enhanced System Reliability: Robust design ensures stable operation under demanding conditions.
- Reduced Power Consumption: Lower conduction losses contribute to energy savings.
- Simplified Circuit Design: Easy to use and integrate into various power applications.
Specifications:
The UF3205L typically features a drain-source voltage (VDS) of 55V and a continuous drain current (ID) of 110A. The on-resistance (RDS(on)) is typically 8 mΩ at a gate-source voltage (VGS) of 10V. The gate threshold voltage (VGS(th)) is typically between 2V and 4V. The total gate charge (Qg) is typically 73 nC. The operating junction temperature range is typically -55°C to +175°C. The standard package is TO-220. This power MOSFET is optimized for high-speed switching applications where efficiency and thermal performance are critical considerations. The single pulse avalanche energy is rated at 380 mJ.