EN
  • EN
  • DE

BT137S800D

Part No BT137S800D
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049775-BT137S800D
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BT137S800D CAD Model

Description

The BT137S800D is a high-quality Triac manufactured by NXP Semiconductors, designed to provide effective solutions for AC power control applications. This semiconductor device is capable of switching and controlling high-current loads in both phases of an AC cycle, making it an ideal component for a wide range of applications such as motor control, lighting dimmers, and heating regulation.

Key Features

  • High Blocking Voltage: The BT137S800D is rated for a maximum repetitive peak off-state voltage (VDRM) of 800V, which allows it to handle the demands of high-voltage circuits effectively.
  • High On-state Current: With a maximum on-state current (IT(RMS)) of 8A, this Triac can control substantial loads, making it suitable for a variety of power applications.
  • Gate Trigger Current: The device has a specified gate trigger current (IGT) that ensures reliable triggering of the Triac at a low current level, enhancing its efficiency and ease of use.
  • Quadrant Operation: It operates in all four quadrants, providing a more flexible control for AC power systems.
  • Isolation Capability: The package is designed to offer electrical isolation from the mounting base, with a typical value of 2500V RMS, ensuring safety and reducing the risk of electrical shocks.
  • Compact Design: The BT137S800D comes in a D-Pak (TO-252) surface-mount package, which is ideal for applications where space is at a premium.

Applications

The BT137S800D Triac is versatile and can be used in various applications, including:

  • Home appliances (e.g., washing machines, vacuum cleaners, and kitchen appliances)
  • Lighting systems (e.g., dimmers, color changers, and street lighting)
  • Industrial controls (e.g., motor starters, temperature controllers, and process control systems)
  • Fan controllers and HVAC systems

Conclusion

In conclusion, the BT137S800D from NXP is a robust and reliable Triac that offers high-voltage and current handling capabilities. Its small form factor and isolation features make it an excellent choice for designers looking to incorporate AC power control into their systems with confidence and efficiency.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess