EN
  • EN
  • DE

BT137-600G,127

Part No BT137-600G,127
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC 600V 8A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Tube
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 65A, 71A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 40mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 139141-BT137-600G,127
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT137-600G,127 CAD Model

Description

Product Overview: BT137-600G,127

The BT137-600G,127 is a high-quality Triac manufactured by NXP Semiconductors, a renowned leader in the electronic components industry. This semiconductor device is designed to control AC power for a wide range of applications, from simple household appliances to industrial equipment. The BT137-600G,127 is well-suited for applications requiring switching and phase control operations in the field of consumer and industrial electronics.

Key Features

  • Voltage Capability: The device can handle voltages up to 600V, making it suitable for various mains voltage applications.
  • Current Rating: With a current rating of 8A, it can control moderate to high power loads with ease.
  • Gate Trigger Voltage: It has a sensitive gate which allows triggering by microcontrollers and other low-power logic circuits, facilitating easy integration into digital control systems.
  • Isolation: The package provides excellent electrical isolation between the driving circuit and the load, enhancing safety and reliability.
  • Planar Passivated Chips: The use of planar passivated chips ensures robustness and long-term reliability, which is critical for industrial applications.

Applications

The versatility of the BT137-600G,127 makes it an ideal choice for a plethora of applications, including:

  • Motor control circuits
  • Lighting systems, including dimmers
  • Heating systems
  • AC power switching
  • Static switching

Package Information

The BT137-600G,127 comes in a TO-220AB package, a widely used package for Triacs and other power devices. This package is designed for easy mounting on a heat sink, which is often required for thermal management in high-power applications. The three-pin configuration is standard, with two main terminals for the load and one gate terminal for triggering the device.

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BT137-600G,127 is no exception, having undergone rigorous testing and quality assurance processes to ensure its performance and durability in a wide range of environments and use cases.

Conclusion

Whether for home automation, industrial control, or energy management, the BT137-600G,127 Triac from NXP Semiconductors offers a reliable and efficient solution for controlling AC power. Its robust design, easy integration, and versatile applications make it a valuable component for designers and engineers alike.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8002 $52.0130
155+ $0.6566 $101.7730
240+ $0.6360 $152.6400
325+ $0.6155 $200.0375
425+ $0.5950 $252.8750
565+ $0.5335 $301.4275
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess