EN
  • EN
  • DE

BT137-600F

Part No BT137-600F
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155063-BT137-600F
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT137-600F CAD Model

Description

The BT137-600F is a versatile and robust triac designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This high-performance triac is specifically engineered to control AC loads in a wide array of applications. Its ability to handle 600V and up to 8A makes it suitable for moderate to high power requirements, ensuring reliability and efficiency in your circuit designs.

Key Features

  • Voltage Capability: The BT137-600F can withstand voltages up to 600 volts, making it an excellent choice for mains voltage applications.
  • Current Rating: With a current rating of 8 amperes, this triac can control a variety of loads, from lighting systems to small motors.
  • Gate Trigger Voltage: A sensitive gate trigger voltage ensures that the triac can be easily controlled by microcontrollers and other low-power gate drive circuits.
  • High Surge Current: It offers a high surge current capability, which is essential for applications that may experience short bursts of high current.
  • Isolation Capability: The package provides excellent isolation from the AC line when used with appropriate heatsinking, enhancing safety and reliability.
  • Planar Passivated: The planar passivated chip technology offers improved reliability and robustness against overvoltage conditions.

Applications

The BT137-600F is commonly used in a variety of applications where AC power control is required. Some of these applications include:

  • Motor control circuits
  • Lighting dimmers
  • Home appliances
  • Heating controls
  • Static switching

Product Advantages

This triac from NXP is a great choice for designers who require a reliable and efficient solution for controlling AC power. Its robustness against transient overvoltages and its high surge current capabilities make it a resilient component in tough electrical environments. Additionally, its compatibility with low-power logic level devices for gate triggering allows for easy integration into digital control systems.

Conclusion

The NXP BT137-600F triac represents a blend of performance, reliability, and versatility, making it a top choice for professionals looking to manage AC loads effectively. Whether you're designing for industrial, commercial, or consumer applications, the BT137-600F offers the capabilities you need to create efficient and durable designs.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4340 $58.5900
325+ $0.3562 $115.7650
505+ $0.3451 $174.2755
695+ $0.3339 $232.0605
895+ $0.3229 $288.9955
1,200+ $0.2894 $347.2800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess