Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 25A, 27A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Mounting Style Through Hole
Package SOT-82
Manufacturer Device Package SOT-82-3
Win Source Part Number 201430-BT134-600D
Family Name BT134-600D
Introduction Date August 05, 2015
Halogen Free Compliant
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT134-600D CAD Model

Description

NXP BT134-600D Triac

The NXP BT134-600D is a high-performance, sensitive gate Triac designed for use in a wide range of applications. This semiconductor device is capable of controlling large amounts of power with a small trigger signal, making it an ideal choice for interfacing with microcontroller logic in various electronic circuits.

Key Features:

  • Current Rating: The BT134-600D can handle currents up to 4A, which makes it suitable for controlling moderate power devices.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (VDRM) of 600V, it can be used in applications that require high voltage operation.
  • Gate Trigger Current: The device has a sensitive gate which requires a very low trigger current, typically in the range of 5 mA. This allows for direct interfacing with microcontroller outputs or other low-power signal sources.
  • Quadrant Operation: It is capable of operation in all four quadrants, making it versatile for phase control and AC switching applications.
  • Package: The BT134-600D comes in a compact, through-hole DPAK (TO-252) package, which is suitable for surface mounting and ensures good thermal performance.

Applications:

The NXP BT134-600D is commonly used in applications such as:

  • Motor control circuits
  • Domestic lighting dimmers
  • Small home appliances
  • Heating controls
  • AC power control

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and the BT134-600D is no exception. It is manufactured to high standards, ensuring reliable performance even in demanding conditions. The device is characterized by its high surge current capability, which provides robustness and longevity in applications that are subject to short-term overloads or power surges.

Whether you're designing a simple AC control circuit or a complex motor controller, the NXP BT134-600D offers a combination of performance, ease of use, and reliability that makes it an excellent choice for your power control needs.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
ECAD model for Q4006RH4TP
Sanken
TRIAC 600V 25A TO-3PF
Need more? Email Us
ECAD model for TM2561B-L
Littelfuse Inc.
TRIAC SENS GATE 600V 4A TO251
Need more? Email Us
ECAD model for Q6004V3
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
ECAD model for SKKT 42/12E
Littelfuse Inc.
TRIAC INT TRIGGER 400V 10A TO220
Lowest to $1.5063
ECAD model for Q4010LT
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO220
Lowest to $25.6456
ECAD model for Q6016LH4
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.4997
ECAD model for Q6016RH2TP
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Need more? Email Us
ECAD model for SKKT 57/12 E
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $3.1746
ECAD model for Q6025R6TP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1437 $50.2950
745+ $0.1346 $100.2770
1,155+ $0.1300 $150.1500
1,655+ $0.1210 $200.2550
2,150+ $0.1164 $250.2600
2,685+ $0.1119 $300.4515
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 55,000 pieces
MOQ: 350 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention