EN
  • EN
  • DE

BSR17AR

Part No BSR17AR
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description 200 mA 40 V NPN Si SMALL SIGNAL TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049710-BSR17AR
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSR17AR CAD Model

Description

The NXP BSR17AR is a high-performance, NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is a preferred choice for designers who require reliable switching and amplification in their circuits. Its robust construction and advanced semiconductor technology make it suitable for both commercial and industrial applications.

Key Features

  • High Current Capability: The BSR17AR can handle continuous collector currents up to 500 mA, making it suitable for driving moderate loads.
  • Low Voltage Operation: With a collector-emitter voltage (VCEO) of 45 V, it can be used in low voltage circuits, which is ideal for battery-operated devices.
  • High Gain Bandwidth Product: It boasts a transition frequency (fT) of 300 MHz, providing excellent performance in high-frequency applications.
  • Energy Efficiency: The device offers low saturation voltage, minimizing power loss and heat generation, which enhances the overall efficiency of the application.
  • Surface-Mount Package: The BSR17AR comes in a small SOT-23 package, which is perfect for space-constrained applications and allows for efficient automated assembly.

Applications

The NXP BSR17AR is suitable for a variety of applications, including:

  • Switching circuits
  • Amplifier stages
  • Signal processing
  • Driver stages in audio equipment
  • Control systems
  • Power management solutions

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BSR17AR is no exception. It is manufactured to meet stringent industry standards, ensuring long-term stability and performance under varying environmental conditions. Whether for consumer electronics, automotive, or industrial applications, the BSR17AR transistor is a solid choice for designers looking for a dependable and efficient solution.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ADI Electronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess