EN
  • EN
  • DE

BSP92

Part No BSP92
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description P-channel enhancement mode vertical D-MOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1154878-BSP92
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSP92 CAD Model

Description

The BSP92 is a high-performance P-channel TrenchMOS™ transistor designed by NXP Semiconductors, a global leader in the semiconductor industry. This transistor is specifically engineered to deliver efficient power switching in a compact package, making it an ideal choice for a wide range of applications. With its robust construction and advanced technology, the BSP92 offers designers a reliable and versatile component for their circuit designs.

Key Features

  • Low Threshold Voltage: The BSP92 boasts a low threshold voltage, ensuring that it can be easily driven by logic-level voltages, which is particularly beneficial for portable and low-voltage applications.
  • High-Speed Switching: With its TrenchMOS technology, the BSP92 provides high-speed switching capabilities, making it suitable for high-frequency operations and efficient power management.
  • Low On-State Resistance: The device features a low on-state resistance (RDS(on)), minimizing power losses and improving overall efficiency when in the conducting state.
  • Thermal Performance: The BSP92 is designed with superior thermal characteristics, ensuring reliable operation even under high temperature conditions.
  • Surface-Mount Package: Packaged in a surface-mount SOT223, the BSP92 is optimized for automated assembly processes, and its compact size makes it suitable for space-constrained applications.

Applications

The BSP92's versatility allows it to be used in a variety of applications, including:

  • Load Switching
  • Battery Management Systems
  • Power Supply Circuits
  • Motor Control Modules
  • DC-DC Converters

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The BSP92 is no exception, undergoing rigorous testing and quality control measures to ensure that it meets the high standards expected by industry professionals. This dedication to quality ensures that the BSP92 will perform consistently and effectively in a wide range of environmental conditions and usage scenarios.

Conclusion

With its combination of low threshold voltage, high-speed switching, low on-state resistance, and excellent thermal performance, the BSP92 from NXP Semiconductors is a powerful solution for designers looking to enhance the efficiency and reliability of their power management systems. Its small footprint and compatibility with automated assembly processes further add to its appeal, making it a go-to choice for modern electronic applications.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess