EN
  • EN
  • DE

BSP152

Part No BSP152
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel enhancement mode vertical D-MOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1154825-BSP152
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSP152 CAD Model

Description

The BSP152 from NXP Semiconductors is a cutting-edge power management component designed for a wide range of applications. It is a P-channel Trench MOSFET, which is a type of transistor that is widely used for switching and amplifying electronic signals in various electronic devices.

Key Features

  • Low Threshold Voltage: The BSP152 boasts a low threshold voltage, making it easier to drive with low-voltage control signals and suitable for low-voltage applications.
  • High Energy Efficiency: With its trench technology, the BSP152 offers reduced on-state resistance, leading to higher energy efficiency and lower heat dissipation during operation.
  • Small Package Size: The device comes in a compact SOT-223 package, which is ideal for space-constrained applications without compromising on performance.
  • High Reliability: NXP's commitment to quality ensures that the BSP152 is a highly reliable component, capable of withstanding tough conditions and providing consistent performance over its lifespan.

Applications

The versatility of the BSP152 allows it to be used in a variety of applications, including:

  • Power management circuits
  • Load switches
  • Battery management systems
  • DC/DC converters
  • Motor control circuits

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) -20 V
Continuous Drain Current (ID) -1.7 A
Power Dissipation (PD) 1.4 W
Operating Temperature Range -55°C to +150°C

Conclusion

The BSP152 from NXP is an excellent choice for designers looking for a MOSFET that combines efficiency, reliability, and compactness. Its low threshold voltage and high efficiency make it an ideal component for modern, energy-sensitive applications. Whether you're designing power management systems or intricate motor controls, the BSP152 brings performance and durability to your project.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess