EN
  • EN
  • DE

BSP090

Part No BSP090
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description P-channel enhancement mode vertical D-MOS transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1154812-BSP090
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSP090 CAD Model

Description

The NXP BSP090 is a high-side power switch designed for automotive and industrial applications that require a reliable means to control high-current loads. This advanced power switch is part of NXP's extensive portfolio of smart high-side switches, known for their robust performance and integration of multiple protection features.

Key Features

  • High Current Capability: The BSP090 is capable of handling continuous current loads, making it suitable for driving a wide range of high-power devices.
  • Low RDS(on): It features a low on-state resistance, which minimizes power loss and improves efficiency during operation.
  • Over-Temperature Protection: The device includes an over-temperature shutdown feature, ensuring the switch operates within safe temperature ranges and prevents thermal runaway.
  • Overload and Short Circuit Protection: With built-in overload and short-circuit protection, the BSP090 automatically shuts down in the event of excessive current, protecting both the switch and the load.
  • Diagnostic Feedback: Diagnostic feedback capabilities allow for monitoring the status of the switch, aiding in system diagnostics and fault detection.
  • ESD Protection: Electrostatic discharge protection is integrated to safeguard the switch against sudden voltage spikes caused by ESD events.

Applications

The NXP BSP090 is versatile and can be used in various applications, including but not limited to:

  • Automotive systems such as power distribution, lighting, and motor control.
  • Industrial automation for controlling actuators, solenoids, and other high-current equipment.
  • Smart home systems requiring reliable power switching solutions.

Technical Specifications

Some of the technical specifications of the NXP BSP090 include:

  • Supply voltage range suitable for automotive environments.
  • Logic level input compatible with 3.3V and 5V control signals.
  • Robust package design to withstand harsh conditions.

The BSP090 combines performance with protection, offering a reliable solution for power switching needs in demanding environments. NXP's commitment to quality ensures that this high-side power switch meets the stringent requirements of automotive and industrial applications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess