EN
  • EN
  • DE

BLV2045N,112

Part No BLV2045N,112
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049425-BLV2045N,112
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLV2045N,112 CAD Model

Description

The BLV2045N,112 is a cutting-edge Radio Frequency (RF) power transistor designed and manufactured by NXP Semiconductors, a leader in the industry known for their high-performance electronic components. This product is specifically engineered to meet the demands of high-power applications such as broadcast transmitters, cellular base stations, and RF energy solutions.

Key Features

  • Frequency Range: The BLV2045N,112 operates at a VHF frequency range, making it suitable for a variety of RF applications.
  • High Output Power: With an impressive output power capability, this transistor can handle demanding power requirements, ensuring reliable performance in critical applications.
  • Efficiency: Designed with efficiency in mind, the BLV2045N,112 minimizes power loss and heat generation, thereby improving the overall system performance and longevity.
  • Durability: Constructed with robust materials, this product is built to withstand harsh operating conditions, ensuring a long operational life and consistent functionality.
  • Thermal Performance: The superior thermal characteristics of the BLV2045N,112 allow for better heat dissipation, which is crucial for maintaining stability and performance under high-power operation.

Applications

The versatility of the BLV2045N,112 makes it an ideal choice for various applications that require high RF power. It is commonly used in:

  • Broadcast transmitters for radio and television.
  • Cellular base station amplifiers for enhanced communication coverage.
  • Industrial, scientific, and medical (ISM) applications where RF energy is utilized.
  • Professional RF power amplifiers in audio systems.

Technical Specifications

The BLV2045N,112 boasts a comprehensive set of technical specifications designed to cater to advanced RF power needs:

  • Product Category: RF Transistors
  • Manufacturer: NXP Semiconductors
  • RoHS: Compliant
  • Technology: LDMOS
  • Mounting Style: SMD/SMT
  • Package / Case: SOT-502B

Whether you are designing a state-of-the-art broadcast system, upgrading a cellular base station, or developing high-power industrial applications, the BLV2045N,112 from NXP Semiconductors offers the performance, efficiency, and reliability required to deliver superior results.

You May Also Be Interested in

Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess