The NXP BLT71/8 is a high-performance, silicon NPN bipolar junction transistor designed to cater to a broad spectrum of RF applications. This versatile component is a staple in the electronics industry, known for its reliability and efficiency in signal amplification and switching tasks.
Key Features
- High Frequency Performance: The BLT71/8 is optimized for high-frequency operations, making it an ideal choice for RF power amplifiers in VHF and UHF bands.
- Power Gain: It boasts a high power gain, ensuring that signal amplification is both effective and energy-efficient.
- Robustness: NXP's commitment to quality means the BLT71/8 is designed to be rugged and durable, capable of withstanding tough conditions without compromising performance.
- Thermal Performance: With superior thermal characteristics, this transistor can maintain stable operation even under high-temperature scenarios.
- Low Intermodulation Distortion: Ensures clean amplification of signals with minimal introduction of unwanted artifacts, preserving signal integrity.
Applications
The BLT71/8 is suitable for a variety of applications, including but not limited to:
- Professional and consumer RF power amplifiers
- Telecommunication systems
- FM radio transmitters
- Linear amplifiers
- TV tuners and VHF/UHF broadcasting
Technical Specifications
| Parameter |
Value |
| Configuration |
Single |
| Transistor Polarity |
NPN |
| Collector-Emitter Voltage VCEO Max |
28 V |
| Emitter-Base Voltage VEBO |
4 V |
| Collector-Base Voltage VCBO |
36 V |
| Collector Current Continuous IC |
0.5 A |
| Power Dissipation |
8 W |
| Operating Temperature |
-65 to 150 °C |
Conclusion
In summary, the NXP BLT71/8 transistor is a robust, high-performance component that is ideal for RF power amplification needs. With its ability to handle high frequencies, power gain, and low distortion, it stands out as a reliable and effective solution for a wide range of electronic applications.