EN
  • EN
  • DE

BLF8G10LS-270GV

Part No BLF8G10LS-270GV
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153805-BLF8G10LS-270GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF8G10LS-270GV CAD Model

Description

Introducing the BLF8G10LS-270GV LDMOS Power Transistor

The BLF8G10LS-270GV is a state-of-the-art LDMOS power transistor designed by NXP Semiconductors, tailored for RF energy applications. This high-performance device is specifically engineered to meet the demands of high efficiency and reliability in industrial, scientific, and medical (ISM) applications, including RF heating, plasma lighting, and medical scanning technologies.

Key Features

  • Advanced LDMOS Technology: The BLF8G10LS-270GV leverages NXP's latest LDMOS technology, offering exceptional performance with high gain, efficiency, and thermal stability.
  • High Output Power: Capable of delivering up to 270 Watts of continuous wave power, this transistor is designed to handle rigorous and continuous operation in ISM band frequencies.
  • Wide Frequency Range: Operating within a frequency range of 700 MHz to 1000 MHz, the BLF8G10LS-270GV provides versatile usage across various ISM applications.
  • Enhanced Ruggedness: Engineered for durability, it can withstand a load mismatch up to a VSWR (Voltage Standing Wave Ratio) of 10:1 through all phases of operation.
  • Thermal Performance: The excellent thermal performance ensures reliability and a long operational life, even under high-temperature conditions.
  • Easy Integration: Its package is designed for ease of integration into a wide range of industrial systems, reducing design and implementation efforts.

Applications

The BLF8G10LS-270GV is ideal for a variety of applications where high power and efficiency are required, including:

  • Industrial heating and welding systems
  • Medical diagnostic and therapeutic equipment
  • Plasma generators for lighting and surface treatment
  • RF cooking and defrosting

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The BLF8G10LS-270GV is backed by NXP's extensive technical support and reliability testing, ensuring that customers receive the best possible performance and longevity from their investment. Whether you're developing innovative medical equipment or seeking to improve industrial processes through RF energy, the BLF8G10LS-270GV provides a powerful, efficient, and reliable solution.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
ELM-TECH
Complementary MOSFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess