The SSL0402T-2R2M is a multilayer ceramic inductor manufactured by Yageo. It is designed for high-frequency applications requiring stable inductance and a compact size.
Applications
- RF circuits
- Mobile communication devices
- Wireless LAN (WLAN)
- Bluetooth devices
- Impedance matching networks
- Filter circuits
- RF transceivers
Features
- Small 0402 package size (1.0mm x 0.5mm)
- High self-resonant frequency
- Excellent Q factor
- Multilayer construction
- 2.2nH inductance
- Tolerance ±20%
- RoHS compliant
Benefits
- Miniaturization of electronic devices
- Improved RF performance
- Stable and reliable operation
- Easy integration into various applications
Additional Details
The SSL0402T-2R2M inductor features an inductance of 2.2nH with a tolerance of ±20%. Its small size and high self-resonant frequency make it well-suited for use in high-frequency circuits, such as impedance matching networks and RF filters. The multilayer construction provides enhanced reliability and performance. It is constructed using ceramic materials to maintain consistent electrical characteristics. This part is commonly used in mobile phones, wireless communication modules, and various RF applications where space is constrained.
Consult the datasheet for specific details regarding the rated current, DC resistance (DCR), and operating temperature range to ensure proper application and design.