EN
  • EN
  • DE

BLF888BS

Part No BLF888BS
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153802-BLF888BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF888BS CAD Model

Description

NXP BLF888BS - High Power LDMOS Transistor

The NXP BLF888BS is a cutting-edge LDMOS (Laterally Diffused Metal Oxide Semiconductor) transistor designed for broadcast applications, specifically tailored for high-power transmitters in the VHF (Very High Frequency) III band. This robust transistor is a product of NXP's advanced engineering, providing exceptional performance and reliability for professional broadcast equipment.

Key Features

  • Frequency Range: Operating within the 470 MHz to 790 MHz frequency range, the BLF888BS is ideal for digital terrestrial TV broadcast applications.
  • High Efficiency: With an impressive efficiency of up to 30% in DVB-T service mode, this transistor ensures a low thermal footprint and reduced operational costs.
  • High Power Output: It delivers a powerful output of up to 150W average power in a DVB-T standard, making it suitable for high-demand broadcast scenarios.
  • Integrated ESD Protection: The BLF888BS comes with integrated ESD (Electrostatic Discharge) protection, enhancing its durability and reducing the risk of damage during handling and operation.
  • Excellent Ruggedness: The device can withstand a VSWR (Voltage Standing Wave Ratio) of 10:1 through all phases, offering exceptional ruggedness under severe load mismatch conditions.

Applications

The NXP BLF888BS is primarily utilized in high-power transmitters for digital terrestrial television broadcasting. Its robust design and high efficiency make it an excellent choice for VHF TV broadcast transmitters and gap fillers.

Product Specifications

Parameter Value
Product Type LDMOS Transistor
Frequency Range 470 MHz to 790 MHz
Power Output 150W (avg. power DVB-T)
Efficiency Up to 30%
Integrated ESD Protection Yes
VSWR Ruggedness 10:1 through all phases

For a comprehensive solution in broadcast transmitter technology, the NXP BLF888BS offers unparalleled performance and reliability, ensuring uninterrupted service and quality in the field of high-power digital broadcasting.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess