EN
  • EN
  • DE

BLF6G27LS-75

Part No BLF6G27LS-75
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description WiMAX power LDMOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153755-BLF6G27LS-75
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF6G27LS-75 CAD Model

Description

Product Overview: NXP BLF6G27LS-75

The NXP BLF6G27LS-75 is a high-performance LDMOS power transistor designed for use in a wide variety of RF power applications. This product is part of NXP's extensive line of RF transistors, which are known for their reliability, efficiency, and cutting-edge technology. The BLF6G27LS-75 is specifically engineered to meet the stringent requirements of base station applications in the cellular and broadcast industries.

Key Features

  • Frequency Range: The BLF6G27LS-75 operates effectively over a broad frequency range, making it versatile for various applications.
  • High Power: With a power output of 75W, this transistor is capable of delivering significant power for high-demand applications.
  • High Efficiency: It offers superior efficiency, which is crucial for reducing thermal loads and improving the longevity of the device.
  • Toughness: The device is designed to be rugged, ensuring reliable performance even under challenging conditions.
  • Integrated ESD Protection: The BLF6G27LS-75 includes built-in ESD protection, safeguarding the device from static damage and enhancing its durability.

Applications

The BLF6G27LS-75 is suitable for a range of RF power applications, including but not limited to:

  • Telecommunications base stations (GSM, CDMA, LTE)
  • Broadcast transmitters
  • Industrial, scientific, and medical (ISM) applications
  • Professional mobile radio

Quality and Support

NXP is committed to delivering high-quality products. The BLF6G27LS-75 is manufactured to meet the highest industry standards for performance and reliability. Customers can also expect comprehensive technical support to ensure successful integration and deployment in their systems.

Conclusion

The NXP BLF6G27LS-75 LDMOS power transistor is a robust, efficient, and versatile component that is ideal for high-power RF applications. Its integration of advanced features and NXP's commitment to quality make it an outstanding choice for designers looking to enhance their RF power solutions.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $286.6433 $286.6433
2+ $256.9910 $513.9820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess