EN
  • EN
  • DE

BLF6G15LS-250PBRN

Part No BLF6G15LS-250PBRN
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153724-BLF6G15LS-250PBRN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF6G15LS-250PBRN CAD Model

Description

Introducing the BLF6G15LS-250PBRN RF Power Transistor

The BLF6G15LS-250PBRN, from the renowned semiconductor manufacturer NXP, is a cutting-edge RF power LDMOS transistor designed for a variety of high-frequency applications. This advanced transistor is particularly well-suited for use in RF power amplifiers in cellular base station applications, covering a wide range of frequencies with exceptional performance and reliability.

Key Features

  • High Efficiency: The BLF6G15LS-250PBRN is engineered to deliver high efficiency, which is crucial for reducing thermal loads and improving the overall system performance in demanding RF applications.
  • Broadband Operation: This device is capable of operating over a broad frequency range, making it versatile for multiple applications within the specified spectrum.
  • High Power: With an output power of 250 watts, the BLF6G15LS-250PBRN can handle high power applications, ensuring strong signal transmission and reception.
  • Integrated ESD Protection: The transistor comes with built-in ESD protection, safeguarding the device from electrostatic discharges that could otherwise compromise its integrity and performance.
  • Robust Design: The BLF6G15LS-250PBRN is constructed with durability in mind, featuring a rugged design that can withstand the rigors of continuous operation in harsh environments.

Applications

The versatility of the BLF6G15LS-250PBRN makes it ideal for a range of applications, including but not limited to:

  • Cellular base station amplifiers for GSM, CDMA, and LTE networks
  • Broadcast transmitters for FM and TV
  • Industrial, scientific, and medical (ISM) applications
  • Professional mobile radio

Technical Specifications

Some of the key technical specifications of the BLF6G15LS-250PBRN include:

  • Frequency Range: 1.4 GHz to 1.5 GHz
  • Output Power: 250 W
  • Gain: 16 dB
  • Efficiency: Up to 54%

In conclusion, the BLF6G15LS-250PBRN from NXP is a powerful, efficient, and reliable RF power transistor that is an excellent choice for designers and engineers looking to enhance their RF amplification systems. Its robust construction and integrated ESD protection ensure long-term performance and durability, making it a valuable component in any high-frequency power application.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess