EN
  • EN
  • DE

BLF573

Part No BLF573
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153705-BLF573
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF573 CAD Model

Description

The BLF573 from NXP Semiconductors is a high-performance RF power transistor designed to meet the demanding requirements of high-power amplifiers in broadcast, industrial, scientific, and medical applications. This advanced LDMOS transistor is capable of delivering exceptional performance at high efficiency, making it an ideal solution for RF energy applications.

Operating within the frequency range of 10 MHz to 500 MHz, the BLF573 provides a versatile platform for a wide variety of RF applications. It boasts an impressive output power of up to 300W, ensuring reliable and consistent performance even in the most challenging environments. The device operates at a 50V supply voltage, which contributes to its high efficiency and output power capabilities.

The BLF573 is engineered with NXP's latest LDMOS technology, which is renowned for its high gain, ruggedness, and thermal performance. This technology allows the transistor to deliver excellent linearity, making it suitable for both analog and digital broadcast transmissions. The high gain of the BLF573 also means that fewer stages of amplification are required, simplifying system design and reducing overall system cost.

The device is housed in a robust ceramic package that ensures optimal thermal stability and longevity. Its superior thermal management characteristics allow for reliable operation even under extreme conditions. Additionally, the BLF573 features integrated ESD protection, safeguarding the device against electrostatic discharges and enhancing its durability.

For designers and engineers looking for a power transistor that combines high power, efficiency, and reliability, the BLF573 from NXP is an excellent choice. Its outstanding performance and ease of use make it a go-to component for developing powerful and efficient RF systems.

Key Features:

  • Frequency range: 10 MHz to 500 MHz
  • Output power: 300W
  • Supply voltage: 50V
  • High gain and efficiency
  • Integrated ESD protection
  • Ceramic package for enhanced durability

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess