Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74CBT3383
Other Names -SN74CBT3383DWE4,296-6445-5,-SN74CBT3383DWR,-SN74CBT3383DWG4,-296-6445-5,2156-SN74CBT3383DW,-296-6445-5,-SN74CBT3383DWG4R,SN74CBT3383DWG4,SN74CBT3383DWE4,SN74CBT3383DWE4,-296-6445-5R,296-6445-5R,TEXTISSN74CBT3383DW,SN74CBT3383DWG4,-SN74CBT3383DWE4R
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256727-SN74CBT3383DW
Ultra Librarian 3D Model Ultra Librarian SN74CBT3383DW CAD Model

Description

The SN74CBT3383DW from Texas Instruments is a high-performance, 10-bit FET bus switch that offers low on-state resistance and excellent digital signal switching. Designed to provide the efficiency required in modern high-speed data buses, this integrated circuit (IC) is a critical component for applications that demand quick switching and minimal signal distortion.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of only 5 ohms, providing an efficient signal path with minimal voltage drop and power dissipation.
  • 10-Bit Bus Switch: The SN74CBT3383DW can switch ten individual data signals, making it suitable for bus management in complex systems.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered down, offering design flexibility and protection against higher voltage levels.
  • Quick Switching: Fast switch times of around 0.25 ns (max) ensure that data can be transferred with minimal delay, crucial for high-speed data applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this switch operates with low quiescent current, reducing the overall power consumption of the system.

Applications

The SN74CBT3383DW is versatile and can be used in a variety of applications, including:

  • Memory Interleaving
  • Signal Gating
  • Data Muxing
  • Bus Isolation
  • Backplane Management

Package and Quality

Encased in a 24-pin SOIC (DW) package, the SN74CBT3383DW is compact and suitable for surface mount technology (SMT), allowing for efficient use of PCB space. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

The SN74CBT3383DW from Texas Instruments stands out as an exemplary solution for designers looking to optimize the performance and efficiency of their digital systems. With its low on-state resistance, 5-V tolerant inputs, and fast switching capabilities, this 10-bit FET bus switch is an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 1 X 1:1 8-SSOP
Need more? Email Us
ECAD model for TC7WB126FK(TE85L,F
Texas Instruments
LOW VOLTAGE 8CHANNEL I2CSWITCH / Low-Voltage 8-Channel I2C Switch with Reset
Lowest to $3.5910
ECAD model for TCA9548AMRGER
Nexperia USA Inc.
IC BUS SWITCH 5 X 1:1 24SSOP
Need more? Email Us
ECAD model for CBT3384DK,118
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ECAD model for 74HCT138DB,112
Nexperia USA Inc.
IC MULTIPLEXER 1 X 2:1 6-XSON
Need more? Email Us
ECAD model for 74LVC1G157GN,132
Nexperia USA Inc.
IC DATA SELECT/MUX 2X4:1 16-SSOP
Need more? Email Us
ECAD model for 74HC253DB,118
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-XQFN
Need more? Email Us
ECAD model for CBTD3306GM,125
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ECAD model for 74HC138PW,112
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-SOIC
Need more? Email Us
ECAD model for CY74FCT2257CTSOCT

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention