EN
  • EN
  • DE

PRLL4002

Part No PRLL4002
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 094584-PRLL4002
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRLL4002 CAD Model

Description

The PRLL4002 is a high-performance, fast-switching diode crafted by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This diode is specifically designed to meet the demanding requirements of a variety of applications, including high-speed switching, surface-mounted circuits, and high-frequency operations.

Key Features

  • Low Forward Voltage Drop: The PRLL4002 boasts a low forward voltage drop, which translates into reduced power loss and higher efficiency in operation, making it ideal for energy-sensitive applications.
  • Fast Switching Speed: With its rapid switching capabilities, the PRLL4002 ensures minimal transition time from ON to OFF states, crucial for high-speed circuitry and frequency converters.
  • High Reverse Voltage: This diode can withstand high reverse voltages, providing excellent reliability and performance stability under stress and overvoltage conditions.
  • Surface Mount Package: The device comes in a compact, surface-mount package which allows for efficient use of PCB space and is suitable for automated assembly processes.

Applications

The versatility of the PRLL4002 makes it well-suited for a broad range of applications. It is commonly used in:

  • Switching power supplies
  • Converters
  • High-frequency rectification
  • Free-wheeling diodes in power circuits
  • Protection circuits

Product Specifications

The PRLL4002 is characterized by its superior electrical properties, which include:

  • Reverse Voltage: Up to 100V
  • Forward Current: 1A
  • Forward Voltage (max.): 1.1V
  • Reverse Recovery Time: Extremely fast

As an NXP product, the PRLL4002 is backed by NXP's commitment to quality and support, ensuring that customers receive a product that not only meets but exceeds their performance expectations. The PRLL4002 is a testament to NXP's dedication to providing components that push the boundaries of technology and offer solutions to even the most challenging electronic design requirements.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2160 $58.3200
650+ $0.1779 $115.6350
1,010+ $0.1721 $173.8210
1,390+ $0.1663 $231.1570
1,790+ $0.1617 $289.4430
2,400+ $0.1444 $346.5600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,750 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess