The NXP BLF184XR is a high-performance LDMOS power transistor designed for a wide range of RF power applications. This robust and reliable transistor is engineered to deliver exceptional performance in broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as radio and VHF television broadcast, aerospace, and mobile radio applications.
Key Features
- High Efficiency: The BLF184XR offers high efficiency, which is crucial for systems that require long-term continuous operation, reducing overall power consumption and heat generation.
- Broadband Operation: This transistor is capable of broadband operation over a wide range of frequencies, making it highly versatile for different RF applications.
- High Power: With its ability to handle high power levels, the BLF184XR is suitable for applications that require significant signal amplification.
- Ruggedness: The device is designed to withstand high voltage standing wave ratio (VSWR) conditions, a testament to its durability and reliability.
- Integrated ESD Protection: The BLF184XR comes with integrated Electrostatic Discharge (ESD) protection, ensuring the longevity of the device against unexpected electrical surges.
Specifications
| Parameter |
Value |
| Frequency Range |
DC to 600 MHz |
| Power Gain |
25 dB typical |
| Output Power |
650 W (P1dB) |
| Efficiency |
Up to 75% |
| Supply Voltage |
50 V |
The BLF184XR is not only a testament to NXP's commitment to providing advanced technology but also to its dedication to offering solutions that enhance the performance and efficiency of RF systems. Whether for professional broadcast equipment or for demanding scientific applications, the BLF184XR is designed to deliver reliable, high-quality performance in the most challenging environments.