The BLF178XR, a high-performance RF power transistor from NXP Semiconductors, is designed to deliver outstanding power and efficiency for a wide range of RF applications. This LDMOS transistor is capable of operating at a frequency range up to 108 MHz, making it an ideal choice for broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as radio and VHF TV broadcast amplifiers.
Key Features
- High Efficiency: The BLF178XR boasts an excellent efficiency of up to 75%, reducing overall system power consumption and heat dissipation.
- High Power: With an ability to deliver a powerful output of up to 1400 Watts, this transistor is capable of handling demanding applications with ease.
- Wide Frequency Range: Designed to operate effectively across a broad frequency spectrum, this device is versatile and suitable for a variety of RF power applications.
- Integrated ESD Protection: The built-in Electrostatic Discharge (ESD) protection enhances the durability and reliability of the device, ensuring a longer operational lifespan.
- Easy to Integrate: The BLF178XR comes in a ceramic package that is both robust and easy to mount, facilitating seamless integration into existing systems.
Applications
The robustness and versatility of the BLF178XR make it an excellent choice for a range of applications. It is particularly well-suited for:
- High-power industrial heating and welding equipment.
- RF energy applications, including plasma generation and particle accelerators.
- Professional broadcast transmitter systems, ensuring clear and reliable signal transmission.
- Medical applications that require precise and controlled RF power, such as MRI or RF ablation.
Product Specifications
| Parameter |
Value |
| Product Type |
RF Power Transistor |
| Brand |
NXP Semiconductors |
| Model |
BLF178XR |
| Frequency Range |
Up to 108 MHz |
| Power Output |
1400 Watts |
| Efficiency |
Up to 75% |
| Package |
Ceramic |
For more detailed information, please refer to the official NXP BLF178XR datasheet or contact technical support.