EN
  • EN
  • DE

BGX7101HN/1

Part No BGX7101HN/1
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819322-BGX7101HN/1
Ultra Librarian 3D Model Ultra Librarian BGX7101HN/1 CAD Model

Description

The NXP BGX7101HN/1 is a highly integrated Bluetooth Low Energy (BLE) solution designed for a wide range of applications, including wearable devices, smart home automation, wireless sensors, and IoT endpoints. This advanced system-on-chip (SoC) combines robust connectivity, energy efficiency, and a small form factor, making it an ideal choice for designers looking to add wireless capabilities to their products with minimal power consumption and space requirements.

Key Features:

  • Bluetooth 5.0 Compliance: The BGX7101HN/1 supports the latest Bluetooth 5.0 standard, offering improved data rates, longer range, and enhanced connectivity options compared to previous generations.
  • Low Power Consumption: Designed with energy efficiency in mind, this SoC is optimized for battery-powered devices, ensuring long operational life and reducing the frequency of battery replacement or recharging.
  • Integrated RF Transceiver: The inclusion of an integrated RF transceiver provides excellent wireless performance, reducing external component count and simplifying the overall design and layout of the final product.
  • Compact Size: The BGX7101HN/1's small footprint allows for integration into space-constrained applications without compromising on functionality or performance.
  • On-Chip Memory: Equipped with on-chip memory, this SoC facilitates a streamlined design process, eliminating the need for additional external memory components.
  • Security Features: Advanced security protocols are built into the chip to ensure secure communication and data protection, which is crucial for IoT devices that handle sensitive information.

Applications:

  • Wearable Technology
  • Smart Home Devices
  • Wireless Sensor Networks
  • Health and Fitness Monitors
  • IoT Connectivity Solutions

The NXP BGX7101HN/1 provides developers with a versatile and reliable BLE solution that can be easily integrated into a variety of products. Its combination of high performance, low power, and advanced security features make it a top choice for the next generation of connected devices.

You May Also Be Interested in

Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2210 $64.4420
5+ $26.4380 $132.1900
7+ $25.6110 $179.2770
10+ $24.7851 $247.8510
13+ $23.9593 $311.4709
17+ $21.4807 $365.1719
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess