EN
  • EN
  • DE

BGU7007

Part No BGU7007
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC MMIC LNA FOR GNSS 6-XSON / GPS Amp Single Low Noise 1.61GHz 3.1V 6-Pin XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 1575.42MHz
P1dB -12dBm
Gain 18.5dB
Noise Figure 0.85dB
RF Type GPS/GNSS
Supply Voltage - Operating 1.5 V to 2.85 V
Operating Supply Current 12.8mA
Test Frequency 1.559GHz to 1.61GHz
Case / Package 6-XSON, SOT886 (1.45x1)
Win Source Part Number 093949-BGU7007
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BGU7007
Introduction Date May 04, 2010
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BGU7007 CAD Model

Description

The NXP BGU7007 is a state-of-the-art Low-Noise Amplifier (LNA) designed for a wide array of RF applications. This high-performance component is ideal for enhancing the signal-to-noise ratio in communication and broadcasting systems, making it an essential element in improving overall system sensitivity and performance.

Key Features

  • Frequency Range: The BGU7007 operates effectively across a broad frequency range, making it versatile for various RF applications.
  • Low Noise Figure: With an exceptionally low noise figure, this LNA minimizes additional noise, ensuring clearer signal reception and transmission.
  • High Linearity: The device offers high linearity, which is crucial for maintaining signal integrity, especially in environments with multiple signal paths.
  • Adjustable Current: Users can adjust the bias current, which allows for performance optimization in accordance with specific application requirements.
  • ESD Protection: The BGU7007 comes with built-in ESD protection, safeguarding the device from electrostatic discharges and enhancing its durability.

Applications

The BGU7007 is suited for a wide range of applications, including but not limited to:

  • GPS receivers
  • Wireless LAN (WLAN) and Bluetooth systems
  • Cordless phones
  • Satellite TV receivers
  • Various other RF front-end applications

Product Specifications

The BGU7007 is built with NXP's advanced silicon technology, which ensures reliable performance even in the most demanding conditions. It comes in a small, leadless 6-pin package that is not only space-efficient but also compatible with standard manufacturing processes.

Conclusion

Whether you are designing a sophisticated communication system or looking to improve an existing RF application, the NXP BGU7007 offers the performance and reliability you need. Its combination of low noise amplification, high linearity, and flexible application makes it an excellent choice for designers looking to push the boundaries of signal clarity and strength.

You May Also Be Interested in

NXP / Nexperia
BGU8821
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0112 $50.5600
125+ $0.8297 $103.7125
190+ $0.8038 $152.7220
260+ $0.7778 $202.2280
335+ $0.7519 $251.8865
450+ $0.6741 $303.3450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess