Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 0Hz to 2.2GHz
P1dB 13dBm
Gain 35.5dB
Noise Figure 4.6dB to 4.7dB
RF Type ISM
Supply Voltage - Operating 5 V to 6 V
Operating Supply Current 27.5mA
Test Frequency 1GHz
Case / Package 6-TSSOP
Win Source Part Number 235318-BGM1013
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGM1013 CAD Model

Description

The BGM1013, manufactured by NXP Semiconductors, is a state-of-the-art, high-performance, low-noise amplifier (LNA) designed for a variety of RF applications. This compact, silicon-based monolithic microwave integrated circuit (MMIC) is an essential component for systems requiring high signal amplification with minimal added noise.

Key Features

  • Frequency Range: The BGM1013 operates over a broad frequency range, making it suitable for a wide array of RF applications, including but not limited to wireless communication systems, GPS receivers, and various other radio frequency systems.
  • High Gain: With its high gain levels, the BGM1013 ensures that signals are amplified significantly, improving the overall performance of the RF chain in which it is integrated.
  • Low Noise Figure: The device boasts an exceptionally low noise figure, which minimizes the degradation of the signal-to-noise ratio, thus maintaining the integrity of the received signals.
  • Power Efficiency: Designed with power efficiency in mind, the BGM1013 consumes a minimal amount of current, making it an ideal choice for battery-powered applications or systems where power conservation is crucial.
  • Robust Design: NXP's commitment to quality ensures that the BGM1013 is built to withstand the rigors of real-world use, offering reliability and longevity in a variety of operating conditions.

Applications

The versatile nature of the BGM1013 allows it to be used in multiple applications that require low noise amplification. It is particularly well-suited for:

  • Wireless LAN and Bluetooth systems
  • Cellular telephones and base stations
  • Global Positioning System (GPS) receivers
  • Cable television (CATV) tuners
  • General RF front-end applications

Technical Specifications

The BGM1013 is designed to meet the stringent demands of modern RF systems with the following technical specifications:

  • Supply Voltage: 1.5 to 5.5 V
  • Gain: 20 dB typical at 1.8 GHz
  • Noise Figure: 0.85 dB typical at 1.8 GHz
  • Input and Output Match: Better than -10 dB
  • Package: SOT363 (plastic surface-mounted package)

Overall, the BGM1013 from NXP is an excellent choice for designers looking for a high-quality, versatile LNA that combines performance with reliability.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC AMP GPS 100MHZ-1GHZ TO272WB
Lowest to $79.8316
ECAD model for MW7IC2040NBR1
Broadcom Limited
IC RF AMP ISM 0HZ-1GHZ SOT143-4
Need more? Email Us
ECAD model for MSA-2011-BLKG
Freescale Semiconductor - NXP
IC AMP W-CDMA 2.11-2.17GHZ TO270
Lowest to $63.2849
ECAD model for MW7IC2240NR1
Skyworks Solutions Inc.
IC POWER AMP HI EFF 16MCM / RF Amplifier IC
Lowest to $5.2552
ECAD model for SKY66397-11
Skyworks Solutions Inc.
RF DEVELOPMENT TOOLS
Lowest to $5.3180
ECAD model for SKY77604-11
NXP / Nexperia
RF Amplifier IC 1.559GHz ~ 1.61GHz 6-WLCSP (0.69x0.44)
Need more? Email Us
ECAD model for BGU8103UKAZ
M/A-Com Technology Solutions
RF Amp Single Power Amp 1GHz 100V 8-Pin QFN EP
Need more? Email Us
ECAD model for NPA1006
Freescale Semiconductor - NXP
IC AMP GSM 1.805-2.05GHZ TO270
Lowest to $12.9972
ECAD model for MW7IC18100NR1
Skyworks Solutions Inc.
IC AMP 802.11B/G/N 2.4GHZ 8QFN
Lowest to $1.6421
ECAD model for SE2574BL-R

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention