EN
  • EN
  • DE

BGA2869,115

Part No BGA2869,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP GPS 0HZ-2.2GHZ 6TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 2.2GHz
P1dB 9dBm
Gain 32.2dB
Noise Figure 3.2dB
RF Type General Purpose
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 24mA
Test Frequency 2.15GHz
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number BGA2869
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1373218-BGA2869,115
Ultra Librarian 3D Model Ultra Librarian BGA2869,115 CAD Model

Description

The BGA2869,115, from NXP Semiconductors, is a state-of-the-art silicon monolithic microwave integrated circuit (MMIC) amplifier designed for a variety of applications across a broad range of frequencies. This versatile amplifier is an ideal solution for customers looking for a high-performance component that can be used in both commercial and industrial markets.

Key Features

  • Frequency Range: The BGA2869,115 operates over a wide frequency range, making it suitable for various RF applications, including but not limited to, wireless communication systems, satellite communications, and RF test equipment.
  • High Gain: It provides a high gain which ensures signal amplification with minimal loss, thereby improving the overall efficiency of the system it is integrated into.
  • Low Noise Figure: The low noise figure of the BGA2869,115 minimizes the addition of unwanted noise to the signal, which is critical for maintaining signal integrity in communication systems.
  • Power Efficiency: Designed with power efficiency in mind, this MMIC amplifier consumes minimal power, making it an excellent choice for battery-powered devices or applications where power conservation is essential.
  • Robustness: NXP's commitment to quality ensures that the BGA2869,115 is a robust and reliable component capable of withstanding the rigors of demanding applications.

Applications

The BGA2869,115 is a versatile component that can be used in a variety of applications. Its wide frequency range and high gain make it suitable for:

  • Wireless communication systems
  • Satellite communications
  • RFID readers
  • Industrial and scientific measurement equipment
  • General-purpose RF amplification

Quality and Reliability

NXP Semiconductors is known for its dedication to producing high-quality, reliable products. The BGA2869,115 is no exception, as it is manufactured to meet the highest industry standards, ensuring that it performs consistently in even the most challenging environments.

Conclusion

In conclusion, the BGA2869,115 MMIC amplifier from NXP Semiconductors is a top-of-the-line product that offers excellent performance across a wide range of applications. Its high gain, low noise figure, and power efficiency make it a valuable component for any RF system designer looking to enhance their application's performance.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2396 $55.7820
100+ $1.0171 $101.7100
155+ $0.9853 $152.7215
210+ $0.9535 $200.2350
275+ $0.9217 $253.4675
365+ $0.8264 $301.6360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,880 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess