EN
  • EN
  • DE

BGA2771,115

Part No BGA2771,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description MMIC AMPLIFIER 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 20MHz to 2.5GHz
P1dB 12.1dBm (16.2mW)
Gain 21.4dB
Noise Figure 4.5dB
RF Type ISM
Supply Voltage - Operating 3 V to 4 V
Operating Supply Current 33.3mA
Test Frequency 1GHz
Case / Package 6-TSSOP
Win Source Part Number 1023292-BGA2771,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BGA2771,115 CAD Model

Description

The BGA2771,115 is a state-of-the-art MMIC (Monolithic Microwave Integrated Circuit) amplifier designed and manufactured by NXP Semiconductors, a leader in high-performance mixed-signal electronics. This versatile amplifier is part of NXP's extensive range of RF products, known for their exceptional quality and reliability.

Key Features

  • Frequency Range: The BGA2771,115 operates over a wide frequency range, making it suitable for a variety of RF applications, including but not limited to mobile communications, satellite TV receivers, and GPS systems.
  • Gain: It offers a high gain, which ensures strong signal amplification, crucial for maintaining signal integrity in complex RF pathways.
  • Low Noise Figure: The low noise figure of this MMIC amplifier minimizes the addition of unwanted noise to the signal, thereby preserving signal quality throughout the amplification process.
  • Power Efficiency: Designed with power efficiency in mind, the BGA2771,115 helps reduce overall power consumption, making it ideal for battery-powered devices or energy-sensitive applications.
  • Package: The product comes in a compact SOT-89 package that enables easy integration into a wide range of electronic devices without significantly impacting the overall size of the system.

Applications

The BGA2771,115 is well-suited for various applications that require reliable signal amplification. Its robust design and performance characteristics make it an excellent choice for:

  • Wireless communication systems
  • Global Positioning System (GPS) receivers
  • Low-noise amplifiers in satellite TV receivers
  • General-purpose RF applications

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet stringent industry standards. The BGA2771,115 is no exception, with its production process being subject to rigorous testing and quality control measures to ensure that each unit performs to the highest standards.

Ordering Information

For those interested in incorporating the BGA2771,115 into their designs, the product can be ordered using the part number BGA2771,115. Bulk ordering options are available for manufacturers and large-scale projects.

You May Also Be Interested in

NXP / Nexperia
BGU8823
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,680 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess