Products specifications

Categories RF/IF and RFID
Manufacturer NXP
Frequency 40MHz ~ 1GHz
P1dB 14dBm (25.1mW)
Gain 10dB
Noise Figure 4.5dB
RF Type General
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 43mA
Test Frequency 1GHz
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package 6-TSSOP
Win Source Part Number 770011-BGU7032,115
Popularity Medium
Supply and Demand Status Balance
Family Name BGU7032
Introduction Date August 17, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BGU7032,115 CAD Model

Description

The BGU7032,115 is a state-of-the-art silicon-based, low-noise amplifier (LNA) designed and manufactured by NXP Semiconductors. This high-performance component is specifically engineered to meet the demanding requirements of various applications such as satellite television (SATV), cable television (CATV), set-top boxes, and general-purpose wireless systems where low noise figure and high linearity are paramount.

Key Features

  • Frequency Range: The BGU7032,115 operates over a broad frequency range which makes it highly versatile and suitable for multiple RF applications.
  • Low Noise Figure: Featuring an exceptionally low noise figure, this LNA enables superior signal amplification with minimal added noise, which is crucial for maintaining signal integrity in communication systems.
  • High Linearity: The device offers high linearity, reducing signal distortion and improving the dynamic range of the system it is used in.
  • Power Efficiency: Designed with power efficiency in mind, the BGU7032,115 helps to minimize power consumption, making it ideal for battery-powered devices or energy-sensitive applications.
  • Easy Integration: With a compact package and minimal external components required, this LNA can be easily integrated into existing designs, facilitating a smoother design-in process.

Applications

The BGU7032,115 is well-suited for a variety of applications, including but not limited to:

  • Satellite Television Receivers (SATV)
  • Cable Television Systems (CATV)
  • Set-Top Boxes
  • Low Noise Block (LNB) Downconverters
  • Wireless Communication Systems

Quality and Performance

NXP Semiconductors is known for its commitment to quality and reliability, and the BGU7032,115 is no exception. It is built to meet rigorous industry standards, ensuring consistent performance and longevity even in the most challenging environments. Whether you are developing a consumer product or a professional-grade system, the BGU7032,115 from NXP is an excellent choice for your LNA needs.

You May Also Be Interested in

NXP / Nexperia
IC AMP CELL 900MHZ-4.3GHZ SOT89A / RF Amplifier IC Cellular, WCDMA 900MHz ~ 4.3GHz SOT-89A
Need more? Email Us
ECAD model for MMG30301BT1
Maxim Integrated
IC RF AMP 698MHZ-2.8GHZ 64QFN / RF Amplifier IC 698MHz ~ 2.8GHz 64-QFN (9x9)
Lowest to $104.9886
ECAD model for SC1889A-00B00E
Skyworks Solutions Inc.
IC AMP DVR 250-2500MHZ SOT89-3
Lowest to $6.2791
ECAD model for SKY65009-70LF
STMicroelectronics
IC AMP GPS LOW NOISE SOT-666
Lowest to $0.4760
ECAD model for SMA661ASTR
Maxim Integrated
IC DRIVER DISPLAY / RF Amplifier IC
Lowest to $84.3890
ECAD model for SC1889A-00B11
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65141-31
Mini-Circuits
IC AMP CELL 500MHZ-4.5GHZ 8QFN / RF Amplifier IC Cellular 500MHz ~ 4.5GHz 8-QFN (3x3)
Need more? Email Us
ECAD model for MNA-2W+
Skyworks Solutions Inc.
IC AMP 802.11A/N 5.85GHZ 20QFN
Lowest to $3.8538
ECAD model for SE5003L2-R
Analog Devices Inc.
GaAs PHEMT MMIC MEDIUM POWER AMPLIFIER, 6.5 - 13.5 GHz | IC AMP GP 6.5GHZ-13.5GHZ 16SMT
Lowest to $89.6970
ECAD model for HMC441LP3E

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention