EN
  • EN
  • DE

BGA2714

Part No BGA2714
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC MMIC WIDEBAND AMPLIFER 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 2.7GHz
P1dB -7.9dBm (0.2mW)
Gain 22dB
Noise Figure 2.2dB
Supply Voltage - Operating 4V
Operating Supply Current 10mA
Test Frequency 950MHz
Case / Package 6-TSSOP
Win Source Part Number 235204-BGA2714
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGA2714 CAD Model

Description

The BGA2714 is a silicon monolithic Microwave Integrated Circuit (MMIC) from NXP Semiconductors, designed to deliver a high-performance solution for a broad range of RF applications. This versatile amplifier is particularly well-suited for use in wireless communication systems, satellite TV receivers, and various other RF products requiring a low-noise figure and high linearity.

Key Features

  • Frequency Range: The BGA2714 operates across a wide frequency range, making it ideal for various applications within the RF spectrum.
  • Low Noise Figure: With a low noise figure, the BGA2714 ensures excellent signal integrity, which is crucial for maintaining the quality of communication.
  • High Linearity: The high linearity of this MMIC amplifier minimizes distortion, allowing for the transmission of complex signals without degradation.
  • Gain: It provides a stable gain over its operating frequency range, ensuring consistent performance and simplifying design considerations for system integrators.
  • Supply Voltage: The BGA2714 is designed to work with a standard supply voltage, making it compatible with a wide array of existing designs and systems.

Applications

The BGA2714 is a versatile component that can be used in a variety of RF applications, including:

  • Wireless communication infrastructure
  • Satellite TV receivers
  • Global Positioning Systems (GPS)
  • Industrial, scientific, and medical (ISM) applications
  • Other RF systems requiring low noise amplification

Product Specifications

The BGA2714 is available in a small 6-pin package, which facilitates easy integration into space-constrained designs. It is also characterized by robustness and reliability, with NXP's commitment to quality ensuring that the BGA2714 meets the stringent requirements of the most demanding RF applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official NXP datasheets and product documentation available on the NXP Semiconductors website.

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
NXP / Nexperia
BGU8823
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9880 $59.7600
48+ $2.4521 $117.7008
73+ $2.3747 $173.3531
101+ $2.2985 $232.1485
130+ $2.2222 $288.8860
174+ $1.9924 $346.6776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess