Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 1GHz to 3.2GHz
P1dB 4.8dBm (3mW)
Gain 21.3dB
Noise Figure 3.9dB
RF Type ISM
Supply Voltage - Operating 5 V to 6 V
Operating Supply Current 12.3mA
Test Frequency 1GHz
Case / Package 6-TSSOP
Win Source Part Number 235203-BGA2712
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BGA2712 CAD Model

Description

Introducing the BGA2712 MMIC Amplifier from NXP Semiconductors

The BGA2712 is a Silicon Monolithic Microwave Integrated Circuit (MMIC) amplifier designed by NXP Semiconductors, offering a high-performance solution for a wide range of RF applications. This versatile amplifier is well-suited for use in wireless communication systems, satellite TV receivers, GPS devices, and various other RF circuits.

Key Features

  • Frequency Range: The BGA2712 operates within a broad frequency range, making it an excellent choice for various applications that require a wide bandwidth.
  • Gain: It provides a high gain, ensuring that signal strength is maintained or enhanced when passing through the amplifier.
  • Low Noise Figure: With its low noise figure, the BGA2712 minimizes the addition of unwanted noise to the signal, preserving signal integrity and quality.
  • Power Efficiency: The device is designed for power efficiency, which is critical for battery-powered applications and helps to reduce overall power consumption in systems.
  • Small Package: Its small size makes it ideal for applications where space is at a premium, without compromising on performance.

Applications

The BGA2712 is a highly adaptable MMIC amplifier that can be utilized in a multitude of applications. Its robust design and reliable performance make it suitable for:

  • Wireless communication systems such as GSM, GPRS, and LTE networks
  • Satellite TV receivers, providing clear signal amplification
  • Global Positioning System (GPS) devices for enhanced signal reception
  • General RF amplification needs in consumer, commercial, and industrial electronics

Technical Specifications

The BGA2712 boasts impressive technical specifications that include a wide operating frequency range, high gain, and a low noise figure. These features, combined with its efficiency and compact size, make it a top choice for designers and engineers looking to enhance their RF systems.

Conclusion

Whether you're developing sophisticated communication hardware or looking for a reliable amplifier for your RF design, the BGA2712 from NXP Semiconductors is engineered to meet your needs. Its combination of performance, efficiency, and size makes it an essential component for any high-frequency application.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 8W 3.7-4.0GHZ, GAN, Q
Need more? Email Us
ECAD model for MAGB-103740-008B0P
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
ECAD model for MAAP-011193
MACOM Technology Solutions
100W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
ECAD model for CMPA5259100S
MACOM Technology Solutions
AMPLIFIER, 10W 2.3-2.7GHZ, GAN,
Need more? Email Us
ECAD model for MAGB-102327-010BTP
MACOM Technology Solutions
IC AMP 1.805-2.2GHZ HB1DSO14-1
Need more? Email Us
ECAD model for PTMC210204MD-V1-R5
MACOM Technology Solutions
IC RF AMP GPS 3MHZ-500MHZ
Need more? Email Us
ECAD model for AMC-147-SMA
MACOM Technology Solutions
AMPLIFIER, 2300-2400MHZ, GTRB246
Need more? Email Us
ECAD model for LTA/GTRB246608FC-V1
MACOM Technology Solutions
AMPLIFIER DOHERTY, 2615-2675 MHZ
Need more? Email Us
ECAD model for LTA/GTRB266908FC-E2
MACOM Technology Solutions
MMIC, GAN HEMT, G28V5, 8W, 500MH
Need more? Email Us
ECAD model for CMPA0560008S

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0944 $64.6640
1,670+ $0.0776 $129.5920
2,590+ $0.0750 $194.2500
3,510+ $0.0737 $258.6870
4,550+ $0.0711 $323.5050
6,125+ $0.0634 $388.3250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 125,200 pieces
MOQ: 685 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention