EN
  • EN
  • DE

STM32F051C8U7STR

Part No STM32F051C8U7STR
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708336-STM32F051C8U7STR
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F051C8U7STR CAD Model

Description

STM32F051C8U7STR Microcontroller

The STM32F051C8U7STR is a high-performance microcontroller unit (MCU) from STMicroelectronics, renowned for its exceptional efficiency and versatility in a wide range of applications. This MCU is part of the STM32F0 series, which is based on the ARM® Cortex®-M0 processor and operates at frequencies up to 48 MHz.

The STM32F051C8U7STR comes packed with a variety of features that make it ideal for use in industrial, consumer, and home appliances. It is equipped with 64KB of flash memory and 8KB of SRAM, providing sufficient space for complex applications and software. The device also supports a wide voltage range from 2.4V to 3.6V, ensuring flexibility in different power environments.

Connectivity is a strong suit of this MCU, featuring an extensive set of peripherals including I2C, SPI, USART, and CAN interfaces for communication. Additionally, it has 16-bit and 32-bit timers, alongside a range of other features such as an ADC converter, temperature sensor, and multiple general-purpose I/O pins that enhance its adaptability to various tasks.

The STM32F051C8U7STR is designed with robustness in mind, incorporating features such as an internal oscillator, a PLL, and brown-out reset, which contribute to its reliable performance under different conditions. The MCU also supports several power-saving modes, making it an excellent choice for battery-operated devices.

For development and debugging purposes, the STM32F051C8U7STR includes a serial wire debug (SWD) and supports a comprehensive set of development tools. The MCU is also supported by the extensive STM32Cube ecosystem, which provides software libraries and code examples to accelerate the development process.

In summary, the STM32F051C8U7STR from STMicroelectronics is a powerful and flexible microcontroller that is well-suited for a wide array of applications. Its combination of performance, connectivity, and robustness makes it a reliable and cost-effective solution for designers and engineers looking to develop sophisticated embedded systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Lowest to $5.1294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8503 $65.5509
7+ $17.9291 $125.5037
10+ $17.3689 $173.6890
14+ $16.8087 $235.3218
18+ $16.2485 $292.4730
24+ $14.5669 $349.6056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess