EN
  • EN
  • DE

DSX320GE

Part No DSX320GE
Manufacturer KDS
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KDS
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822101-DSX320GE
Ultra Librarian 3D Model Ultra Librarian DSX320GE CAD Model

Description

The DSX320GE is a miniature crystal resonator manufactured by KDS (Daishinku Corp), a leading supplier of quartz crystals and oscillators. Crystal resonators such as the DSX320GE provide precise frequency control for a wide variety of electronic devices. Their small size makes them well-suited for use in compact, portable applications.

Applications:

  • Real-Time Clocks (RTC): Provides the accurate timekeeping signal in RTC circuits.
  • Microcontrollers (MCUs): Used as the clock source for MCUs in embedded systems.
  • Wireless Communication Devices: Provides frequency reference for Bluetooth, Wi-Fi, and other wireless modules.
  • Wearable Devices: Implemented in smartwatches, fitness trackers, and other wearable electronics.
  • Consumer Electronics: Used in a variety of consumer products requiring precise timing, such as cameras and audio players.

Features:

  • Miniature Size: Compact dimensions for use in space-constrained applications.
  • High Frequency Stability: Provides a stable and accurate frequency output.
  • Low Aging Characteristics: Maintains frequency accuracy over long periods of operation.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental responsibility.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits:

  • Precise Timing: Enables accurate and reliable timing in electronic devices.
  • Compact Design: Allows for miniaturization of electronic products.
  • Long-Term Stability: Ensures consistent performance over time.
  • Wide Compatibility: Suitable for use with a variety of electronic components and circuits.
  • Environmental Compliance: Meets environmental standards for responsible manufacturing.

The DSX320GE typically operates at a specific resonant frequency, which is crucial for the proper operation of the connected circuit. The load capacitance is another key parameter to consider when designing the oscillator circuit. The crystal is often used in conjunction with capacitors and resistors to form a complete oscillator circuit. Its small size and high stability make it a popular choice for applications where precise timing and compact dimensions are essential.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess